EN
  • EN
  • DE

AP3772BPK6TR-G1-2

Part No AP3772BPK6TR-G1-2
Manufacturer Diodes Incorporated
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SW FLYBACK SOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
Mfr Diodes Incorporated
Package Tape & Reel
Product Status Active
Output Isolation Isolated
Internal Switch(s) No
Topology Flyback
Voltage - Start Up 15.5 V
Voltage - Supply (Vcc/Vdd) 3.5V ~ 30V
Fault Protection Open Circuit, Over Voltage, Short Circuit
Temperature Range - Operating -40°C ~ 85°C (TA)
Package / Case SOT-23-6
Supplier Device Package SOT-23-6
Mounting Type Surface Mount
Base Product Number AP3772
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 432318-AP3772BPK6TR-G1-2
Ultra Librarian 3D Model Ultra Librarian AP3772BPK6TR-G1-2 CAD Model

Description

Overview of Product AP3772BPK6TR-G1-2 from Diodes Incorporated

The AP3772BPK6TR-G1-2 is a state-of-the-art power management integrated circuit (IC) developed by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets. This product is designed to offer efficient and reliable power solutions for a wide range of applications.

Key Features

  • High-Efficiency Power Conversion: The IC is engineered to provide high conversion efficiency, which is crucial for minimizing power loss and heat generation in electronic systems.
  • Integrated Switch: It comes with an integrated switch, which simplifies the design and reduces the number of external components required, leading to a more compact and cost-effective power supply design.
  • Low Standby Power: The AP3772BPK6TR-G1-2 is optimized to consume very low standby power, making it suitable for energy-sensitive applications where power conservation is critical.
  • Wide Input Voltage Range: This IC can operate across a broad input voltage range, accommodating various power sources and ensuring versatility in different application environments.
  • Overcurrent and Overvoltage Protection: Built-in protection features safeguard the IC and the end application from potential damage caused by overcurrent and overvoltage conditions.

Applications

The AP3772BPK6TR-G1-2 is ideal for use in a variety of electronic devices and systems, including:

  • Power adapters and chargers
  • Standby and auxiliary power supplies
  • Consumer electronics
  • Networking and telecommunications equipment
  • Office automation machines

Product Specifications

The product is offered in a compact package and is characterized by the following specifications:

  • Package: The IC is available in a space-saving package, which is conducive to modern compact electronic designs.
  • Temperature Range: It operates over a wide temperature range, ensuring reliability and performance under varying environmental conditions.
  • RoHS Compliant: The AP3772BPK6TR-G1-2 complies with the Restriction of Hazardous Substances (RoHS) directive, reflecting Diodes Incorporated's commitment to environmental responsibility.

In summary, the AP3772BPK6TR-G1-2 from Diodes Incorporated is a versatile and efficient solution for power management, providing designers with a reliable IC that meets the stringent requirements of modern electronic applications.

You May Also Be Interested in

Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
Need more? Email Us
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess