EN
  • EN
  • DE

AP3770BK6TR-G1-2

Part No AP3770BK6TR-G1-2
Manufacturer Diodes Incorporated
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SW FLYBACK SOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 47 Weeks
Features Converter Offline Flyback Topology 120kHz SOT-23-6
Manufacturer Diodes Incorporated
Package Reel - TR
Mounting Surface Mount
Package SOT-23-6
Case / Package SOT-23-6
Family Name AP3770
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 861398-AP3770BK6TR-G1-2
Ultra Librarian 3D Model Ultra Librarian AP3770BK6TR-G1-2 CAD Model

Description

Diodes Incorporated AP3770BK6TR-G1-2 Overview

The AP3770BK6TR-G1-2 is a high-performance, energy-efficient power management IC from Diodes Incorporated, designed to cater to a broad range of consumer electronics and industrial applications. This integrated circuit is engineered to provide precise power regulation, ensuring optimal performance of the devices it powers.

Key Features

  • High Efficiency: The AP3770BK6TR-G1-2 is optimized for high conversion efficiency, which is crucial for reducing energy consumption and heat generation in electronic devices.
  • Compact Design: Its small form factor makes it an ideal choice for space-constrained applications, allowing designers to minimize the footprint of their power supply circuitry.
  • Wide Input Voltage Range: This IC supports a broad input voltage range, accommodating various power sources and ensuring versatility across different applications.
  • Overcurrent and Overvoltage Protection: Built-in protection mechanisms safeguard the device and the end application from potential damage caused by abnormal operating conditions.
  • Low Standby Power: It is designed to consume minimal power when in standby mode, contributing to the energy efficiency of the end product.

Applications

The AP3770BK6TR-G1-2 is suitable for a variety of applications, including but not limited to:

  • Power adapters and chargers for portable devices
  • Standby and auxiliary power supplies
  • LED lighting and smart lighting systems
  • Home appliances and smart home devices
  • Office equipment such as printers and scanners

Product Specifications

With its robust design, the AP3770BK6TR-G1-2 ensures reliable operation under different environmental conditions. It is available in a package that is designed for optimal thermal performance and is compatible with standard manufacturing processes.

Conclusion

The AP3770BK6TR-G1-2 from Diodes Incorporated represents a blend of performance, efficiency, and versatility, making it a top choice for designers looking to optimize their power management solutions. Its advanced features and protections ensure that it can meet the stringent requirements of modern electronic devices.

You May Also Be Interested in

Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.5460 $60.0600
260+ $0.4481 $116.5060
400+ $0.4340 $173.6000
550+ $0.4201 $231.0550
715+ $0.4060 $290.2900
955+ $0.3641 $347.7155
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,580 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess