EN
  • EN
  • DE

AP3770AK6TR-G1-2

Part No AP3770AK6TR-G1-2
Manufacturer Diodes Incorporated
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SW FLYBACK SOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
Mfr Diodes Incorporated
Package Tape & Reel
Product Status Obsolete
Output Isolation Isolated
Internal Switch(s) No
Topology Flyback
Duty Cycle 52%
Frequency - Switching 120kHz
Fault Protection Over Temperature, Over Voltage, Short Circuit
Package / Case SOT-23-6
Supplier Device Package SOT-23-6
Mounting Type Surface Mount
Base Product Number AP3770
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 432314-AP3770AK6TR-G1-2
Ultra Librarian 3D Model Ultra Librarian AP3770AK6TR-G1-2 CAD Model

Description

AP3770AK6TR-G1-2 - Diodes Incorporated

The AP3770AK6TR-G1-2 is a highly efficient and reliable power management integrated circuit (IC) designed and manufactured by Diodes Incorporated. This component is specifically engineered to provide precise power control and management solutions for a wide range of electronic applications, including consumer electronics, computer peripherals, and industrial equipment.

With its advanced design, the AP3770AK6TR-G1-2 offers an optimal balance between performance and power consumption, making it an ideal choice for applications that require energy efficiency without compromising on functionality. The IC integrates multiple features that ensure a stable and secure power supply, such as overcurrent protection, overvoltage protection, and thermal shutdown, which safeguard the device and the system it powers against various electrical faults.

The AP3770AK6TR-G1-2 operates over a wide input voltage range, providing flexibility in various power supply scenarios. This adaptability makes it suitable for use with different types of power sources, including AC adapters and battery-powered devices. Its compact form factor, typically in a 6-pin package, allows for seamless integration into space-constrained designs without sacrificing performance.

Diodes Incorporated has a reputation for producing high-quality components that meet strict industry standards, and the AP3770AK6TR-G1-2 is no exception. It is designed with longevity in mind, ensuring that it can withstand the rigors of daily operation over an extended period. This reliability is vital for manufacturers looking to build durable products that require minimal maintenance.

In summary, the AP3770AK6TR-G1-2 from Diodes Incorporated is a versatile and efficient power management solution that offers robust protection features, a wide input voltage range, and a compact footprint. Its high reliability and performance make it an excellent choice for designers and engineers looking to enhance the power management capabilities of their electronic systems.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860
Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250
Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess