The SBK321611T-201Y is a wound chip inductor manufactured by Yageo. This inductor is designed for use in various electronic circuits where a specific inductance value is required for functions such as filtering, tuning, and impedance matching. The small size and surface mount compatibility make it well-suited for modern, compact electronic devices.
Applications
- Mobile phones and smartphones
- Wireless communication devices (WLAN, Bluetooth)
- RF transceivers
- GPS devices
- Filter circuits
Features
- Compact size: 3.2 x 1.6 x 1.1 mm
- High Q value: Ensures low energy loss and efficient signal transmission.
- Precise inductance: 200nH inductance value.
- High SRF (Self-Resonant Frequency): Allows for stable performance in high-frequency circuits.
- Surface mount technology (SMT): Suitable for automated assembly.
Benefits
- Improved signal integrity: Reduces signal distortion in high-frequency applications.
- Optimized circuit performance: Precise inductance value allows for accurate tuning and impedance matching.
- Reduced power consumption: High Q value minimizes energy loss, improving efficiency.
- Space-saving design: Small size allows for higher component density on circuit boards.
- Reliable performance: Consistent electrical characteristics ensure stable operation.
Additional Details
The SBK321611T-201Y inductor features a 200nH inductance value. The 'Y' likely indicates the tolerance of the inductance. It's constructed with a ceramic core and wound with high-quality wire. It is designed for surface mount applications, enabling efficient automated assembly. Consult the datasheet for specific information on DC resistance (DCR) and rated current to ensure appropriate application and prevent component failure. This component is commonly used in RF applications, impedance matching, and filtering circuits. Its stable performance and high Q value make it suitable for demanding high-frequency circuits.