EN
  • EN
  • DE

AP3765K6TR-G1

Part No AP3765K6TR-G1
Manufacturer Diodes Incorporated
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC REG CONTROLLER ACDC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
Mfr Diodes Incorporated
Package Tape & Reel
Product Status Obsolete
Output Isolation Isolated
Internal Switch(s) No
Topology Flyback
Voltage - Start Up 18.5 V
Voltage - Supply (Vcc/Vdd) 9V ~ 36V
Fault Protection Open Circuit, Over Voltage, Short Circuit
Temperature Range - Operating -40°C ~ 85°C
Package / Case SOT-23-6
Supplier Device Package SOT-23-6
Mounting Type Surface Mount
Base Product Number AP3765
Standard Package 1,000 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 55161-AP3765K6TR-G1
Ultra Librarian 3D Model Ultra Librarian AP3765K6TR-G1 CAD Model

Description

Overview of Product AP3765K6TR-G1

The AP3765K6TR-G1 is a high-performance, energy-efficient power management integrated circuit (PMIC) developed by Diodes Incorporated, a leading manufacturer in the semiconductor industry. This product is designed to provide precise power control and is ideally suited for a wide range of applications including consumer electronics, computer peripherals, and industrial equipment.

Key Features

  • High Efficiency: The AP3765K6TR-G1 is engineered to maximize power efficiency, which helps to reduce energy consumption and heat generation in end-user devices.
  • Compact Design: With its small form factor, this PMIC is perfect for space-constrained applications, allowing designers to minimize the size of their power supply solutions.
  • Versatile Operation: It is capable of operating over a wide input voltage range, making it flexible enough to be used in various system configurations.
  • Integrated Protections: The device includes a range of built-in protection features such as over-current protection, over-temperature protection, and under-voltage lockout, ensuring reliable operation and longevity of the end product.

Applications

The AP3765K6TR-G1 is versatile enough to be used in a variety of applications. It is particularly useful in:

  • LED Lighting Systems
  • Switched Mode Power Supplies (SMPS)
  • Power Adapters for Consumer Electronics
  • Telecommunication Devices
  • Office Automation Equipment

Technical Specifications

Some of the notable technical specifications of the AP3765K6TR-G1 include:

  • Adjustable output voltage for broad application flexibility.
  • High-frequency operation to enable the use of smaller external components.
  • Soft-start function to minimize inrush current during startup.
  • Green-mode operation to achieve low power standby.

Quality and Reliability

Diodes Incorporated is committed to delivering products that meet the highest standards of quality and reliability. The AP3765K6TR-G1 is no exception, and it is manufactured in facilities that are certified to industry-leading quality management systems. This PMIC is also RoHS compliant, ensuring it meets current environmental standards for electronic components.

For engineers and designers looking for a power management solution that combines efficiency, compactness, and reliability, the AP3765K6TR-G1 from Diodes Incorporated is an excellent choice.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
Need more? Email Us
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3234 $58.2120
435+ $0.2657 $115.5795
675+ $0.2576 $173.8800
930+ $0.2495 $232.0350
1,200+ $0.2414 $289.6800
1,605+ $0.2160 $346.6800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48,700 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess