CY74FCT163H952CPVCT Description
The CY74FCT163H952CPVCT is an advanced 16-bit bus interface register optimized for high-speed, low-power operation. Featuring symmetrical drive outputs, it is suitable for driving heavily loaded buses. The device provides balanced performance and power consumption, ideal for various data transfer applications.
- Applications:
- Bus Interface Applications
- High-Speed Data Communication
- Embedded Systems
- Features and Benefits:
- Balanced drive outputs for stable signal integrity
- Low power requirement minimizing energy usage
- High-speed performance suitable for fast data rates
- Reliable TTL-compatible I/Os
- Additional Details:
- Operating Voltage: 4.5V to 5.5V
- Packaging: TSSOP
- Complies with JEDEC standards