EN
  • EN
  • DE

UR133L-AD-AB3-B-R

Part No UR133L-AD-AB3-B-R
Manufacturer UTC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 396176-UR133L-AD-AB3-B-R
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UR133L-AD-AB3-B-R CAD Model

Description

The UR133L-AD-AB3-B-R is a fixed voltage linear regulator manufactured by UTC (Unisonic Technologies Co., Ltd.). It is designed to provide a stable and regulated output voltage. These regulators are commonly used to ensure a consistent power supply for electronic components.

Applications

  • Consumer electronics: For devices like TVs, audio players and other electronics.
  • Industrial control systems: Provides stable power to microcontrollers and sensors.
  • Battery-powered devices: Regulating voltage for stable operation of portable devices.
  • Automotive electronics: Powering various electronic control units within vehicles.

Features

  • Fixed output voltage: Provides a stable, predefined voltage output.
  • Low dropout voltage: Allows for operation with a minimal voltage difference between input and output.
  • Overcurrent protection: Safeguards the regulator and downstream components against excessive current.
  • Thermal shutdown: Prevents overheating by disabling the regulator at high temperatures.
  • Short circuit protection: Protects the regulator from damage due to shorted outputs.

Benefits

  • Reliable power supply: Ensures consistent and stable operation of connected devices.
  • Enhanced protection: Prevents damage from common electrical faults.
  • Ease of integration: Simple design facilitates easy incorporation into existing circuits.
  • Cost-effective solution: Offers reliable performance at a reasonable price.

Additional Details

The UR133L series comes in a SOT-89 or equivalent package. The exact specifications, including dropout voltage and quiescent current, vary based on the specific model. It's important to consult the manufacturer's datasheet for precise specifications. The '-AD' portion of the part number might represent a specific voltage output or tolerance level. The -AB3 suffix could refer to the package or a particular testing standard. The -B-R segment may denote the packaging method, such as tape and reel. Refer to the manufacturer's datasheet for detailed specifications.

You May Also Be Interested in

Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Protek Devices
Need more? Email Us
Via
Need more? Email Us
Protek Devices
Lowest to $0.3269
Toshiba Semiconductor and Storage
Lowest to $0.1178
Atmel
Need more? Email Us
ON Semiconductor
Lowest to $3.3622
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess