EN
  • EN
  • DE

AP3710MTR-E1

Part No AP3710MTR-E1
Manufacturer Diodes Incorporated
Catalog HOT - SALES and EOL Components (0 - A)
Description LOW POWER PWM CONTROLLER FOR OFF-LINE ADAPTER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 181629-AP3710MTR-E1
Popularity Medium
Supply and Demand Status Sufficient
Family Name AP3710
Introduction Date October 14, 2002
ECCN EAR99
Country of Origin China
Halogen Free Not Compliant
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian AP3710MTR-E1 CAD Model

Description

The AP3710MTR-E1 is a high-performance, power management integrated circuit designed and manufactured by Diodes Incorporated. This versatile component is engineered to enhance the efficiency and stability of power supply systems across a wide range of electronic applications.

Key Features

  • High Efficiency: The AP3710MTR-E1 is built to offer superior power conversion efficiency, which is critical for reducing energy loss and heat generation in electronic devices.
  • Wide Input Voltage Range: It supports a broad input voltage range, making it suitable for various applications from portable electronics to industrial systems.
  • Integrated Protections: The device includes multiple protection features such as overcurrent protection (OCP), overvoltage protection (OVP), and thermal shutdown to ensure the safety and longevity of the end application.
  • Compact Design: This IC comes in a small package, allowing for a more compact and space-efficient design in the final product.
  • Adjustable Output: Users can fine-tune the output voltage to meet specific requirements, providing greater flexibility in design.

Applications

The AP3710MTR-E1 is ideal for a variety of applications including:

  • Power supplies for consumer electronics
  • LED lighting systems
  • Networking and telecommunication devices
  • Computer peripherals
  • Industrial control systems

Technical Specifications

Parameter Value
Input Voltage Wide Range
Output Voltage Adjustable
Protections OCP, OVP, Thermal Shutdown
Package Compact

Ordering Information

The AP3710MTR-E1 is available in tape and reel packaging for easy assembly during the manufacturing process. For ordering, please reference the complete part number including the "MTR-E1" suffix to ensure the correct reel quantity.

Note: For detailed technical specifications, application notes, and evaluation resources, please refer to the official Diodes Incorporated datasheet for the AP3710MTR-E1.

You May Also Be Interested in

Guangdong Fenghua Advanced Technology
300mA 10nH ±5% 400mΩ 0603 Fixed Inductors RoHS
Lowest to $0.0056
Shenzhen Cankemeng Industrial Co., Ltd.
Connector Standard D-Sub, Male 9 Position 2 Row Through Hole
Lowest to $0.8692
Cenker Technology Group (Shenzhen) Co., Ltd.
2.2A 2.2uH ±20% 94mΩ 3A Molded Inductor 1008 Fixed Inductors RoHS
Lowest to $0.0241
Shenzhen Hongyuan Precision Equipment Co., Ltd
Tactile Switch SPST 180gf 5mm J-Lead 6mm x 6mm Surface Mount
Lowest to $0.1534
Shenzhen APM-microelectronics Technology Co., Ltd.
30V 50A 2.5V 37.5W 13mΩ@10V N-Channel TO-251-3 Single FETs, MOSFETs RoHS
Lowest to $0.1467
G-Switch Technology (Dongguan) Co., Ltd.
Tactile Switch SPST 160gf 1.5mm SMD (SMT) Tab 3.05mm x 2.5mm Surface Mount
Lowest to $0.2560
AMIS
Need more? Email Us
Vishay
Need more? Email Us
G-Switch Technology (Dongguan) Co., Ltd.
USB-C (USB TYPE-C) Receptacle Connector 16 Position Surface Mount, Right Angle
Lowest to $0.3519

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess