EN
  • EN
  • DE

AP3616M28-G1

Part No AP3616M28-G1
Manufacturer Diodes Incorporated
Catalog PMIC - LED Drivers
Description IC LED DRVR LIN DIM 75MA 28HSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Tube/Rail
Status Active
Type Linear
Internal Switch(s) Yes
Number of Outputs 16
Operating Input Voltage(Min) 4.2V
Maximum Supply Voltage 27V
Channel Output Current 75mA
Dimming PWM
Applications Backlight
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 28-HSOP
Win Source Part Number 1017742-AP3616M28-G1
Popularity Medium
Supply and Demand Status Balance
Quantity per package 2k pcs
Ultra Librarian 3D Model Ultra Librarian AP3616M28-G1 CAD Model

Description

Introducing the AP3616M28-G1 from Diodes Incorporated

The AP3616M28-G1 is a cutting-edge, high-efficiency, synchronous rectified step-down converter designed by the renowned semiconductor manufacturer, Diodes Incorporated. This product is a testament to the company's commitment to providing innovative solutions that meet the evolving needs of modern electronics. Perfect for a wide range of applications, the AP3616M28-G1 is an integral component for designers looking to optimize power consumption and performance in their devices.

The AP3616M28-G1 boasts an impressive input voltage range of 4.5V to 18V, making it versatile for various applications, from consumer electronics to industrial systems. Its ability to deliver up to 1A of continuous output current while maintaining high efficiency is a standout feature, ensuring reliability and longevity for any product it powers.

One of the key benefits of this step-down converter is its integrated high-side and low-side MOSFETs, which not only reduce the external component count but also contribute to a compact PCB layout. This integration simplifies the design process and accelerates time-to-market for engineers and product developers.

With a fixed 1.4MHz switching frequency, the AP3616M28-G1 minimizes the size of external components, further contributing to a reduction in overall design footprint. Moreover, its advanced features such as cycle-by-cycle current limit, thermal shutdown, and under-voltage lockout ensure safe operation under all conditions, protecting both the power converter and the system it serves.

For enhanced performance, the device incorporates frequency spread spectrum (FSS) which helps in reducing electromagnetic interference (EMI), a critical factor for applications sensitive to noise. Additionally, the AP3616M28-G1 is available in a space-saving TSOT-26 package, ideal for compact designs where space is at a premium.

The AP3616M28-G1 is not just a component; it's a solution that embodies efficiency, integration, and reliability, making it an excellent choice for your next project. Whether you're designing power supplies for consumer electronics, communications equipment, or portable devices, the AP3616M28-G1 from Diodes Incorporated is sure to exceed your expectations.

You May Also Be Interested in

Diodes Incorporated
IC LED DRIVER CTRLR DIM 16TSSOP
Lowest to $2.9105
Texas Instruments
IC LED DRIVER LINEAR 60MA 24VQFN
Lowest to $2.9233
Diodes Incorporated
IC OFFLINE LED DRIVER SO-7
Lowest to $0.3128
Allegro MicroSystems, LLC
IC LED DRIVER RGLTR PWM 3A 10DFN / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 3A 10-DFN (3x3)
Need more? Email Us
Diodes Incorporated
IC LED DRIVER OFFL 2A 7SO / LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Dimming 2A 7-SO
Lowest to $0.0668
Linear Technology
IC LED DRIVER CTRLR DIM 16MSOP
Lowest to $11.0769
Allegro MicroSystems, LLC
IC LED DRIVER LINEAR 80MA 32QFN
Lowest to $2.1735
Fairchild/ON Semiconductor
IC LED DRIVER CTRLR DIM 16SO
Need more? Email Us
Diodes Incorporated
IC LED DRIVER CTRLR PWM 8SO / LED Driver IC 1 Output DC DC Controller Step-Up (Boost) Analog, PWM Dimming 8-SO Type TH
Lowest to $0.1613

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0611 $58.3605
135+ $0.8708 $117.5580
210+ $0.8435 $177.1350
285+ $0.8163 $232.6455
370+ $0.7891 $291.9670
490+ $0.7075 $346.6750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess