EN
  • EN
  • DE

AP3612M28-G1

Part No AP3612M28-G1
Manufacturer Diodes Incorporated
Catalog PMIC - LED Drivers
Description IC LED BACKLIGHT 28HSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Diodes Incorporated
Part Status Obsolete(EOL)
Type DC DC Controller
Topology Step-Up (Boost)
Internal Switch(s) No
Number of Outputs 12
Voltage Supply MIN 4.5V
Voltage Supply MAX 33V
Output Current per Channel 75mA
Frequency 100kHz ~ 1MHz
Dimming PWM
Applications Backlight
Operating Temperature Range -40°C ~ 85°C (TA)
Manufacturer Homepage www.diodes.com
Win Source Part Number 729572-AP3612M28-G1
Popularity Medium
Supply and Demand Status Limited
Family Name AP3612
Introduction Date August 22, 2012
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date End of life (Obsolete)
Ultra Librarian 3D Model Ultra Librarian AP3612M28-G1 CAD Model

Description

Product Overview: AP3612M28-G1

The AP3612M28-G1 is a high-performance, integrated circuit designed and manufactured by Diodes Incorporated, a leading global provider and manufacturer of high-quality semiconductor products. This product is specifically engineered to cater to the demanding needs of power management applications across various industries.

Key Features

  • Efficiency: The AP3612M28-G1 boasts high efficiency, which is essential for minimizing energy loss during power conversion processes.
  • Power Handling: With its robust design, this IC can handle significant power levels, making it suitable for a wide range of applications.
  • Compact Size: The small form factor of the AP3612M28-G1 allows for its integration into space-constrained designs, providing power solutions without compromising on performance.
  • Thermal Management: Designed with thermal efficiency in mind, this product operates reliably over a wide temperature range, ensuring performance stability under varying environmental conditions.

Applications

The AP3612M28-G1 is versatile and can be used in numerous applications, including but not limited to:

  • Power supply modules
  • Battery chargers
  • DC-DC converters
  • Portable electronic devices
  • Telecommunications equipment

Quality and Reliability

Diodes Incorporated is committed to delivering products that meet the highest standards of quality and reliability. The AP3612M28-G1 is no exception, undergoing rigorous testing and quality control measures to ensure it meets the stringent requirements of industrial and commercial applications.

Environmental Compliance

In alignment with global environmental standards, the AP3612M28-G1 adheres to RoHS directives, ensuring that it is free from hazardous substances and compliant with international regulations for electronic components.

For detailed technical specifications, application notes, and support resources, customers are encouraged to visit the official Diodes Incorporated website or contact their customer service team. The AP3612M28-G1 is available through Diodes Incorporated's extensive distribution network, ensuring availability and timely delivery for your project needs.

You May Also Be Interested in

Allegro MicroSystems, LLC
IC LED DRV RGLTR PWM 120MA 24QFN / LED Driver IC 4 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 120mA 24-QFN (4x4)
Need more? Email Us
Allegro MicroSystems, LLC
IC LED DRIVER RGLTR PWM 3A 10DFN / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 3A 10-DFN (3x3)
Need more? Email Us
Texas Instruments
IC LED DRIVER LINEAR 60MA 24VQFN
Lowest to $2.9233
Diodes Incorporated
IC LED DRVR CTRLR PWM 250MA 16SO / LED Driver IC 4 Output DC DC Controller Step-Up (Boost) Analog, PWM Dimming 250mA 16-SO
Lowest to $1.1342
STMicroelectronics
IC LED DRIVER CTRLR PWM 16HTSSOP / LED Driver IC 1 Output DC DC Controller SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 16-HTSSOP
Lowest to $2.9615
Fairchild/ON Semiconductor
IC LED DRIVER CTRLR DIM 16SO
Need more? Email Us
Allegro MicroSystems, LLC
LED Driver 5000uA Supply Current Automotive 16-Pin TSSOP EP T/R
Lowest to $3.3227
Diodes Incorporated
IC LED DRIVER OFFL PWM 2A 8SO 4K / LED Driver IC 1 Output AC DC Offline Switcher Flyback, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 2A 8-SO-EP
Lowest to $0.3656
Allegro MicroSystems, LLC
IC LED DRIVER LINEAR 80MA 32QFN
Lowest to $2.1735

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess