EN
  • EN
  • DE

AP3302K6TR-G1

Part No AP3302K6TR-G1
Manufacturer Diodes Incorporated
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE CONV FLYBACK SOT26 / QUASI-RESONANT PWM CONTROLLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
Output Isolation Isolated
Internal Switch(s) No
Topology Flyback
Voltage - Start Up 15.8V
Voltage - Supply (Vcc/Vdd) 10V ~ 28V
Frequency - Switching 120kHz
Fault Protection Current Limiting, Over Voltage
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package SOT-23-6
Supplier Device Package SOT-26
Mounting Style Surface Mount
Manufacturer Pack Quantity 3,000
MSL Level 3 (168 Hours)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 800617-AP3302K6TR-G1
Ultra Librarian 3D Model Ultra Librarian AP3302K6TR-G1 CAD Model

Description

Product Overview: AP3302K6TR-G1

The AP3302K6TR-G1 is a cutting-edge PWM (Pulse Width Modulation) controller designed and manufactured by Diodes Incorporated, a leading global provider of high-quality semiconductor products. This device is specifically engineered to deliver efficient power management and conversion for a wide range of electronic applications.

Key Features

  • High Efficiency: The AP3302K6TR-G1 boasts a design optimized for high efficiency, which is crucial for minimizing heat generation and power loss in electronic systems.
  • Adjustable Output: It offers an adjustable output voltage, providing flexibility for various design specifications and ensuring compatibility with different types of loads.
  • Low Standby Power: This controller is designed to consume minimal power during standby, making it an ideal choice for energy-sensitive applications.
  • Protection Features: It includes several protection features such as overvoltage, overcurrent, and thermal shutdown to safeguard the system against potential damage from abnormal operating conditions.

Applications

The AP3302K6TR-G1 is versatile and can be used in a multitude of applications, including:

  • DC-DC Converters
  • Power Supplies for Consumer Electronics
  • LED Lighting Systems
  • Chargers for Portable Devices
  • Telecommunication Equipment

Package and Availability

Diodes Incorporated offers the AP3302K6TR-G1 in a compact package, making it suitable for space-constrained applications. It is available in tape and reel format for ease of manufacturing and assembly in high-volume production environments.

Quality and Reliability

As with all Diodes Incorporated products, the AP3302K6TR-G1 is manufactured to the highest quality standards, ensuring reliable performance over a wide temperature range and long operational lifespan. Customers can trust in the product's durability and consistency, backed by Diodes Incorporated's reputation for excellence in semiconductor technology.

For detailed specifications, application notes, and further information on how the AP3302K6TR-G1 can be integrated into your next project, please visit the Diodes Incorporated website or contact their customer support team.

You May Also Be Interested in

Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
240+ $0.2107 $50.5680
580+ $0.1729 $100.2820
900+ $0.1675 $150.7500
1,235+ $0.1621 $200.1935
1,600+ $0.1567 $250.7200
2,140+ $0.1405 $300.6700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 134,600 pieces
MOQ: 240 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess