EN
  • EN
  • DE

AP3105VKTR-BG1

Part No AP3105VKTR-BG1
Manufacturer Diodes Incorporated
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC PWM CTLR CURR MODE SOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Output Isolation Isolated
Topology Flyback
Voltage - Start Up 15.5V
Supply Voltage - Operating 10 V to 25 V
Duty Cycle 75%
Frequency - Switching 65kHz
Fault Protection Current Limiting, Over Load, Over Temperature, Over Voltage
Control Operating Temperature -40°C to 150°C (TJ)
Case / Package SOT-23-6
Mounting Surface Mount
Win Source Part Number 1017711-AP3105VKTR-BG1
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AP3105VKTR-BG1 CAD Model

Description

The AP3105VKTR-BG1 is a state-of-the-art PWM (Pulse Width Modulation) controller from Diodes Incorporated, designed for high-performance, cost-effective power solutions. This versatile component is ideal for a wide range of AC/DC power applications, including LED drivers, adapters, and power supplies for consumer electronics, office equipment, and industrial machinery.

At the heart of the AP3105VKTR-BG1 is a precision voltage reference and an oscillator that ensures consistent performance under varying conditions. Its integrated error amplifier and soft-start feature contribute to a stable startup and operation, minimizing inrush current and improving system reliability. The device's low startup current and quiescent current make it an energy-efficient choice for power-conscious designs.

Key Features:

  • Highly Efficient Operation: The AP3105VKTR-BG1 offers excellent power efficiency, which is crucial for reducing heat generation and power loss in electronic systems.
  • Built-in Protections: This controller includes multiple protection features such as over-voltage, under-voltage lockout, leading-edge blanking, and over-temperature protection, ensuring safe operation and extending product lifespan.
  • Adjustable Switching Frequency: The switching frequency of the AP3105VKTR-BG1 can be externally set, allowing designers to optimize the performance for specific applications and to use smaller, cost-effective external components.
  • Green Mode Operation: The Green Mode function significantly reduces standby power consumption by adjusting the switching frequency at light loads, making the AP3105VKTR-BG1 an environmentally friendly choice.

Applications:

  • LED Lighting Drivers
  • AC/DC Power Adapters
  • Offline Power Supplies
  • Open Frame Switching Power Supplies

The AP3105VKTR-BG1 comes in a compact package and is available in tape and reel form for automated assembly processes, ensuring ease of integration into various product designs. With its robust design and comprehensive feature set, the AP3105VKTR-BG1 from Diodes Incorporated is a reliable and efficient solution for your power management needs.

You May Also Be Interested in

Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2746 $59.0390
515+ $0.2254 $116.0810
795+ $0.2183 $173.5485
1,095+ $0.2113 $231.3735
1,415+ $0.2042 $288.9430
1,895+ $0.1831 $346.9745
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 61,000 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess