EN
  • EN
  • DE

AP3064AMTR-G1

Part No AP3064AMTR-G1
Manufacturer Diodes Incorporated
Catalog PMIC - LED Drivers
Description IC LED DRVR CTRLR DIM 220MA 16SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features LED Driver IC 4 Output DC DC Controller Step-Up (Boost) PWM Dimming 220mA 16-SO
Manufacturer Diodes Incorporated
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 16-SOIC (0.154", 3.90mm Width)
Case / Package 16-SO
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AP3064AMTR-G1DICT, AP3064AMTR-G1DI-ND, AP3064AMTR-G1DIDKR, AP3064AMTR-G1DI, AP3064AMTR-G1DITR
Quantity per package 4000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911537-AP3064AMTR-G1
Ultra Librarian 3D Model Ultra Librarian AP3064AMTR-G1 CAD Model

Description

Overview of AP3064AMTR-G1

The AP3064AMTR-G1 is a state-of-the-art LED driver IC produced by Diodes Incorporated, a leading manufacturer in the semiconductor market. This high-efficiency device is designed to meet the rigorous demands of modern lighting applications, providing a compact, reliable, and cost-effective solution for driving high-brightness LEDs.

Key Features

  • Wide Input Voltage Range: The AP3064AMTR-G1 operates over a broad input voltage range, making it versatile for use in various applications, from industrial lighting to consumer electronics.
  • High Efficiency: With its advanced design, this LED driver achieves high efficiency, which minimizes energy loss and heat generation, thereby extending the life of the product.
  • PWM Dimming Capability: It supports Pulse-Width Modulation (PWM) dimming, offering precise control over the brightness of the LEDs, which is essential for applications requiring variable light output.
  • Integrated MOSFET: The inclusion of an internal MOSFET simplifies the circuit design and reduces the external component count, which can lead to cost savings and a more compact PCB layout.
  • Thermal Protection: The device includes thermal shutdown protection to prevent damage from overheating, ensuring safe operation under various conditions.
  • Lead-Free and RoHS Compliant: In line with modern environmental standards, this LED driver is lead-free and fully compliant with the Restriction of Hazardous Substances (RoHS) directive.

Applications

The AP3064AMTR-G1 is ideal for a wide range of LED lighting applications, including:

  • General purpose LED lighting
  • Architectural and decorative lighting
  • LED backlighting for LCD TVs and monitors
  • Automotive interior and exterior lighting
  • Commercial and industrial lighting solutions

Quality and Reliability

Diodes Incorporated is known for its commitment to quality and reliability, and the AP3064AMTR-G1 is no exception. It is manufactured using high-quality materials and undergoes rigorous testing to ensure it meets the industry standards for performance and longevity. Customers can trust this LED driver to deliver consistent performance over its intended lifespan.

Overall, the AP3064AMTR-G1 is a versatile and efficient solution for powering LEDs, offering designers a high-quality driver that balances performance with cost-effectiveness.

You May Also Be Interested in

Advanced Analog Technology
320kHz Buck 1 3A 3.6V~28V SOP-8-EP LED Drivers ICs RoHS
Lowest to $0.3493
Silan
1 120mA SOP-7 LED Drivers ICs RoHS
Lowest to $0.1456
Awinic
2MHz~4MHz 2 Boost DC-DC 1.5A 2.7V~5.5V CSP-12 LED Drivers ICs RoHS
Lowest to $0.3493
Shenzhen Titan Micro Electronics Co., Ltd.
200mA 2.5V~6.5V SOP-16-EP LED Drivers ICs RoHS
Lowest to $0.1892
Eutech Microelectronics
1MHz Boost 1 1.3A 2.6V~5.5V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2911
On-Bright
DIP-7 LED Drivers ICs RoHS
Lowest to $0.4366
dioo
DIO5661ST6 DIOO Microcircuits LED Lighting Driver ICs 37V Boost Backlighting Driver with PWM Dimming Support datasheet, inventory, & pricing.
Lowest to $0.1601
Holtek
4.5V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.6054
World Semi
LED Driver IC 3 Output PWM Dimming 16.5mA SOP-8
Lowest to $0.0583

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9988 $59.9280
145+ $0.8195 $118.8275
220+ $0.7939 $174.6580
305+ $0.7683 $234.3315
390+ $0.7427 $289.6530
525+ $0.6659 $349.5975
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,710 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess