Product Overview: AP3031KTTR-G1
The AP3031KTTR-G1 is a high-performance, constant current, step-up converter designed and manufactured by Diodes Incorporated. This robust electronic component is specifically engineered to cater to the needs of LED driving applications that require a stable and efficient power supply. The AP3031KTTR-G1 is an ideal choice for powering white LEDs, which are commonly used in backlighting LCD displays, portable flashlights, and various types of decorative lighting.
Key Features
- High Efficiency: The AP3031KTTR-G1 boasts an impressive efficiency rating, which ensures minimal power loss during operation, making it suitable for battery-powered devices.
- Constant Current Output: It provides a stable constant current output, which is crucial for maintaining consistent brightness in LED applications and prolonging the life of the LEDs.
- Wide Input Voltage Range: This device can operate over a broad input voltage range, accommodating various power sources and making it versatile for different design requirements.
- Adjustable Output Current: The output current can be adjusted through an external resistor, giving designers the flexibility to tailor the current to specific LED requirements.
Applications
The AP3031KTTR-G1 is widely used in a range of applications, including but not limited to:
- Backlighting for LCD TVs, monitors, and mobile phones
- Portable flashlights and headlamps
- General illumination and decorative LED lighting
- Emergency lighting systems
Technical Specifications
- Topology: Boost
- Input Voltage: 2.7V to 5.5V
- Output Voltage: Up to 24V (Depending on the external components)
- Switching Frequency: 1.2MHz (Typical)
- Package: TSOT-25
With its compact form factor and high reliability, the AP3031KTTR-G1 from Diodes Incorporated is a powerful solution for driving high-brightness LEDs with consistent performance and energy efficiency.