EN
  • EN
  • DE

AP2601KTR-G1

Part No AP2601KTR-G1
Manufacturer Diodes Incorporated
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 181474-AP2601KTR-G1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP2601KTR-G1 CAD Model

Description

The AP2601KTR-G1 is a cutting-edge power management integrated circuit (IC) developed by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This particular IC is designed to cater to the demanding needs of modern electronic devices, providing efficient and reliable power distribution and control.

Key Features

  • High Efficiency: The AP2601KTR-G1 boasts a high level of efficiency, which is critical for minimizing power loss and heat generation in electronic systems.
  • Advanced Power Management: With its sophisticated power management capabilities, this IC ensures optimal performance of the device it powers, contributing to extended battery life and enhanced system stability.
  • Compact Design: The small footprint of the AP2601KTR-G1 makes it an excellent choice for space-constrained applications, allowing for more compact and streamlined product designs.
  • Robust Protection Features: The IC includes multiple protection features such as over-current protection, thermal shutdown, and under-voltage lockout, ensuring the safety and longevity of the electronic device.

Applications

The AP2601KTR-G1 is versatile and can be used in a wide array of applications. It is particularly well-suited for portable and battery-powered devices where efficient power management is crucial. Common applications include:

  • Smartphones and Tablets
  • Portable Media Players
  • Wireless Communication Devices
  • Wearable Technology
  • Power Banks

Technical Specifications

The technical specifications of the AP2601KTR-G1 include a wide input voltage range, high current handling capabilities, and a temperature range that ensures operation in various environmental conditions. The package type is designed for easy integration into a variety of circuit designs.

Quality and Reliability

Diodes Incorporated is known for its commitment to quality and reliability, and the AP2601KTR-G1 is no exception. It is manufactured using high-quality materials and subjected to rigorous testing to meet industry standards for performance and durability.

Ordering Information

The AP2601KTR-G1 is available in tape and reel packaging, facilitating efficient assembly during the manufacturing process. For detailed ordering and pricing information, customers are encouraged to contact Diodes Incorporated or an authorized distributor.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Diode Zener Dual Common Anode 8.2V 6% 100mW 3-Pin USM / DIODES (DIODES FOR PROTECTING AGAINST ESD)
Lowest to $0.0820
Sumida America Components Inc.
Need more? Email Us
Samsung
Need more? Email Us
Vishay
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
STMicroelectronics
Lowest to $4.8914
Intersil
Need more? Email Us
Bosch Sensortec
Need more? Email Us
Coilcraft
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2329 $50.0735
525+ $0.1911 $100.3275
815+ $0.1851 $150.8565
1,120+ $0.1792 $200.7040
1,445+ $0.1732 $250.2740
1,935+ $0.1553 $300.5055
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess