EN
  • EN
  • DE

AP1703GWL-7

Part No AP1703GWL-7
Manufacturer Diodes Incorporated
Catalog PMIC - Supervisors
Description 3-PIN MICROPROCESSOR RESET CIRCUITS / Processor Supervisor 2.25V 1 Active Low/Push-Pull Automotive 3-Pin SC-59 T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Manufacturer Diodes Incorporated
Win Source Part Number 181229-AP1703GWL-7
Popularity Medium
Supply and Demand Status Limited
Family Name AP1703
Introduction Date July 03, 2003
ECCN EAR99
Country of Origin China
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AP1703GWL-7 CAD Model

Description

Introducing the AP1703GWL-7 Voltage Detector from Diodes Incorporated

Diodes Incorporated presents the AP1703GWL-7, a high-performance voltage detector designed for systems that require precise voltage monitoring. This compact and efficient device is ideal for a wide range of applications, including portable electronics, microprocessors, and battery management systems.

Key Features

  • High Accuracy: The AP1703GWL-7 ensures reliable operation with its precise voltage detection threshold, making it suitable for critical applications where voltage accuracy is paramount.
  • Low Power Consumption: Designed with energy efficiency in mind, this voltage detector consumes minimal power, thereby extending battery life in portable applications.
  • Adjustable Detection Voltage: Users can set the detection voltage according to their specific requirements, providing flexibility across different use cases.
  • Fast Response Time: The device features a rapid response time, quickly reacting to changes in voltage levels to provide prompt system protection.
  • Compact SOT-25 Package: The AP1703GWL-7 comes in a small SOT-25 package, making it suitable for space-constrained applications without compromising on performance.

Applications

The versatility of the AP1703GWL-7 allows it to be integrated into a variety of systems. Key applications include:

  • Power supply monitoring
  • Battery chargers
  • Portable devices such as smartphones and tablets
  • Microprocessor and microcontroller systems
  • System reset circuits

Product Details

The AP1703GWL-7 operates over a wide temperature range, ensuring stability and reliability across various environmental conditions. Its built-in hysteresis adds to the robustness of the device by preventing false triggering due to noise or transient voltage fluctuations.

Diodes Incorporated has engineered the AP1703GWL-7 with the quality and performance standards that customers have come to expect. Its integration into your system will provide not only precise voltage monitoring but also contribute to the overall stability and efficiency of your electronic designs.

For detailed specifications, application notes, and additional information, customers are encouraged to visit the Diodes Incorporated website or contact their support team directly.

You May Also Be Interested in

Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.6687
ON Semiconductor
IC MPU SYS HRDWR MONITOR 24TSSOP
Need more? Email Us
Maxim Integrated
IC VOLT DETECT LP 4.63V SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $5.0050
Maxim Integrated
IC SUPERVISOR 3 CHANNEL SOT23-6 / Supervisor Open Drain or Open Collector 3 Channel SOT-6
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.8897
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Need more? Email Us
MaxLinear Inc
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8SON / Supervisor Open Drain or Open Collector 1 Channel 8-VSON (3x3)
Lowest to $1.6844
EM Microelectronic
ULTRA LOW POWER VOLTAGE DETECTOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess