The AP1703FWLA is a cutting-edge electronic component manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This particular device is a voltage detector designed for applications that require precision and reliability in voltage monitoring.
Key Features
- Accurate Voltage Detection: The AP1703FWLA provides precise voltage threshold detection, ensuring that devices operate within safe voltage levels.
- Low Power Consumption: This component is optimized for low power consumption, making it ideal for battery-powered and energy-sensitive applications.
- Adjustable Detection Voltage: It offers the flexibility to adjust the detection voltage threshold according to specific application requirements.
- Wide Operating Voltage Range: The device supports a broad range of operating voltages, accommodating various types of electronic equipment.
- Delay Time Adjustment: Users can set a delay time for the voltage detection to avoid false triggering due to transient voltage fluctuations.
Applications
The AP1703FWLA is versatile and can be used in a multitude of applications, including:
- Power supply monitoring
- Battery chargers
- System reset circuits
- Microprocessor (μP) supervisory circuits
- Portable electronic devices
Technical Specifications
| Parameter |
Value |
| Detector Threshold Voltage |
Variable |
| Operating Voltage Range |
2.0V to 6.0V |
| Output Type |
Open Drain |
| Package |
SOT-23 |
Quality and Reliability
Diodes Incorporated is committed to the highest standards of product quality and reliability. The AP1703FWLA is built to meet rigorous industry standards, ensuring performance and durability for its intended applications.