EN
  • EN
  • DE

AP1702EWL

Part No AP1702EWL
Manufacturer Diodes Incorporated
Catalog PMIC - Supervisors
Description Processor Supervisor 2.93V 1 Active High/Push-Pull Automotive 3-Pin SC-59
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Manufacturer Diodes Incorporated
Win Source Part Number 181216-AP1702EWL
Popularity Low
Supply and Demand Status Balance
Family Name AP1702
Introduction Date July 03, 2003
ECCN EAR99
Country of Origin China
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AP1702EWL CAD Model

Description

Introducing the AP1702EWL Voltage Detector from Diodes Incorporated

The AP1702EWL is a cutting-edge voltage detector designed by Diodes Incorporated, a trusted name in the semiconductor industry. This compact device is engineered to monitor voltage levels and provide a reliable power-on reset function for processors and other logic systems. Its primary role is to ensure that your electronic devices operate within their intended voltage parameters, safeguarding them against the risks of under-voltage conditions.

Key Features

  • Precision Monitoring: The AP1702EWL offers highly accurate voltage threshold detection, ensuring devices operate safely within their designed voltage ranges.
  • Low Power Consumption: Designed with energy efficiency in mind, this voltage detector consumes minimal power, making it ideal for battery-operated applications.
  • Adjustable Delay Time: It comes with an adjustable delay time feature that allows designers to set the desired response time for the voltage detector, providing flexibility in various applications.
  • Wide Operating Voltage Range: The device supports a broad operating voltage range, accommodating a variety of power supply requirements.
  • Open Drain Output: The AP1702EWL's open-drain output ensures compatibility with other logic levels, enhancing its versatility across different circuit designs.

Applications

The AP1702EWL is suitable for a wide array of applications, including but not limited to:

  • Microprocessor and microcontroller systems
  • Portable and battery-powered devices
  • Industrial equipment
  • Consumer electronics
  • Automotive systems

Product Specifications

With a compact SOT-23 package, the AP1702EWL is designed to fit into tight spaces without compromising performance. Its operating temperature range from -40°C to +85°C ensures reliability across various environmental conditions. The device's fast response time is critical for systems requiring immediate action upon detecting voltage anomalies.

Diodes Incorporated's commitment to quality and performance is evident in the AP1702EWL voltage detector. This component is a testament to the company's dedication to providing innovative solutions that enhance the safety and efficiency of electronic systems. Incorporate the AP1702EWL into your design to ensure precise voltage monitoring and system stability.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 1 CHANNEL SC70-4 / Supervisor Open Drain or Open Collector 1 Channel SC-70-4
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8SON / Supervisor Open Drain or Open Collector 1 Channel 8-VSON (3x3)
Lowest to $1.6844
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Lowest to $0.1546
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 3SSOP / Supervisor Push-Pull, Totem Pole 1 Channel 3-SSOP
Lowest to $0.1696
MaxLinear Inc
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 16SOIC
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Lowest to $0.4635
EM Microelectronic
ULTRA LOW POWER VOLTAGE DETECTOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Need more? Email Us
ABLIC U.S.A. Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8732

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.3128 $57.8680
455+ $0.2566 $116.7530
700+ $0.2487 $174.0900
960+ $0.2407 $231.0720
1,245+ $0.2326 $289.5870
1,665+ $0.2086 $347.3190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,323 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess