Product Overview: AP1501A-33K5L-U from Diodes Incorporated
The AP1501A-33K5L-U is a high-performance step-down (buck) converter designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets.
This voltage regulator is capable of delivering a 3.3V fixed output from a wider input voltage range. It is designed to provide up to 5A of output current, making it an ideal choice for a wide range of applications, from consumer electronics to industrial systems where efficiency and reliability are critical.
With its impressive features, the AP1501A-33K5L-U stands out in its category. It incorporates a 150kHz fixed frequency oscillator that reduces the size of external components, while its internal compensation minimizes external component count and simplifies the design process. The device also offers excellent line and load regulation, ensuring stable performance under various conditions.
Safety and protection are paramount in the design of this converter. It includes thermal shutdown and current limit protection features to safeguard the device and the system it's integrated into from potential damage due to overheating or overcurrent conditions.
The AP1501A-33K5L-U is available in a TO-263-5L package, which is known for its thermal efficiency and space-saving footprint. This package makes the product suitable for high-density circuit designs, where space is at a premium without compromising on thermal performance.
Key features of the AP1501A-33K5L-U include:
- 3.3V fixed output voltage
- Up to 5A output current
- 4.5V to 40V input voltage range
- 150kHz fixed switching frequency
- Thermal shutdown and current limit protection
- TO-263-5L package for optimal space and thermal performance
Whether you are developing power supplies for portable devices, networking equipment, or complex industrial machinery, the AP1501A-33K5L-U provides a reliable and efficient solution that is easy to integrate into a variety of electronic systems.