EN
  • EN
  • DE

AP1346-SLA

Part No AP1346-SLA
Manufacturer Diodes Incorporated
Catalog PMIC - Motor Drivers, Controllers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Motor Drivers,Controllers
Manufacturer Diodes Incorporated
Win Source Part Number 181036-AP1346-SLA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP1346-SLA CAD Model

Description

The AP1346-SLA is a state-of-the-art linear LED driver IC designed and manufactured by Diodes Incorporated, a leading company in the semiconductor market. This advanced driver IC is tailored for high-performance LED lighting applications, providing a seamless solution for driving single or multiple LED strings with impeccable efficiency and reliability.

Key Features

  • High Efficiency: The AP1346-SLA is engineered to maximize power efficiency, reducing energy consumption and heat generation, thereby extending the lifespan of LED applications.
  • Wide Input Voltage Range: This driver IC accommodates a broad range of input voltages, making it versatile for various LED lighting scenarios and ensuring consistent performance across different power supplies.
  • Constant Current Output: It provides a stable and constant current output, which is crucial for maintaining consistent brightness and color over time, enhancing the quality of the light produced.
  • Dimming Capability: With built-in dimming control, the AP1346-SLA allows for adjustable light levels, offering flexibility for user preferences and energy-saving opportunities.
  • Thermal Protection: The device includes thermal shutdown protection, safeguarding the LEDs and the driver itself from potential damage due to overheating.
  • Compact Form Factor: Its small footprint enables integration into a wide variety of lighting fixtures, including those with limited space, without compromising performance.

Applications

The versatility of the AP1346-SLA makes it an ideal choice for a broad spectrum of LED lighting applications. It is particularly well-suited for:

  • Residential and Commercial Lighting
  • Architectural Lighting
  • Task and Reading Lights
  • Emergency Lighting Systems
  • Display Case and Cabinet Lighting

In conclusion, the AP1346-SLA by Diodes Incorporated is a robust, versatile, and energy-efficient solution for modern LED lighting systems. Its combination of features ensures that it can meet the demands of a wide array of lighting applications, providing designers with a reliable and high-quality component for their lighting solutions.

You May Also Be Interested in

STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Monolithic Power Systems Inc.
IC MOTOR DRIVER 5V-60V 28QFN
Lowest to $2.2700
Monolithic Power Systems Inc.
40V, 5A, H-BRIDGE DC MOTOR DRIVE
Lowest to $1.7463
Sanken
2-PHASE STEPPER MOTOR DRIVER IC
Lowest to $2.6115
Texas Instruments
STEPPER MOTOR DRIVE CIRCUIT, CER / Motor Driver
Need more? Email Us
ON Semiconductor
UNIPOLAR FIXED-CURRENT CHOPPER-T / Motor Driver
Lowest to $87.4866
Nisshinbo Micro Devices Inc.
IC STEPPER MOTOR DRIVER 28PLCC
Lowest to $32.6080
ON Semiconductor
PRINTER POWER CONTROL / Motor Driver
Need more? Email Us
Allegro MicroSystems, LLC
MOTOR DRIVER 36QFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4897 $58.7640
290+ $0.4019 $116.5510
450+ $0.3892 $175.1400
615+ $0.3777 $232.2855
795+ $0.3650 $290.1750
1,065+ $0.3269 $348.1485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,585 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess