The AME8853-AIV150 is a high-performance linear voltage regulator designed and manufactured by Diodes Incorporated, a leading global provider of discrete, logic, analog, and mixed-signal semiconductors. This low dropout (LDO) regulator is capable of delivering a fixed output voltage of 1.5V with an output current of up to 300mA, making it an ideal choice for a wide range of applications that require a stable and efficient power supply.
Key Features
- Output Voltage: Stable 1.5V fixed output suitable for various low-power electronics.
- High Output Accuracy: Ensures precise voltage regulation, critical for sensitive electronic components.
- Low Dropout Voltage: Operates with a very low differential between the input and output voltage, enhancing efficiency.
- High Output Current: Capable of supplying up to 300mA, sufficient for a range of small to medium-sized devices.
- Thermal Protection: Built-in thermal shutdown mechanism to protect the device from overheating.
- Current Limit Protection: Features current limiting to safeguard the regulator and the load from excessive current.
Applications
The AME8853-AIV150 is versatile and can be used in various electronic devices. It is particularly suited for battery-powered equipment, portable media players, and personal electronics where power efficiency is crucial. Additionally, it can be used in microcontroller systems, peripheral devices, and other digital applications that require a clean, stable power supply.
Package and Reliability
This LDO voltage regulator comes in a compact SOT-23 package, which is ideal for space-constrained applications. Diodes Incorporated ensures high reliability and performance consistency, making the AME8853-AIV150 a reliable choice for designers looking to integrate a robust power management solution into their products.
Environmental Compliance
Diodes Incorporated is committed to environmental stewardship. The AME8853-AIV150 is compliant with RoHS and Green standards, ensuring that it meets global environmental regulations and reduces the ecological footprint of electronic products.