EN
  • EN
  • DE

NL252018T-82NJ-N

Part No NL252018T-82NJ-N
Manufacturer Chilisin
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 962162-NL252018T-82NJ-N
Categories OEM Parts(M-N)
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NL252018T-82NJ-N CAD Model

Description

The NL252018T-82NJ-N is a wire-wound inductor manufactured by Chilisin. It is designed for use in a variety of electronic circuits, primarily for filtering and impedance matching applications. Its compact size and high performance make it suitable for a range of devices.

Applications

  • Power Supplies
  • RF Circuits
  • Filtering Circuits
  • Impedance Matching
  • DC-DC Converters

Features

  • Small Size: Compact 2.5mm x 2.0mm x 1.8mm dimensions.
  • High Inductance: 8.2 μH inductance value.
  • High Q Value: Provides excellent performance in filtering applications.
  • Wire-Wound Construction: Ensures high reliability and stability.
  • Shielded Construction: Reduces electromagnetic interference (EMI).
  • RoHS Compliant: Meets environmental regulations.

Benefits

  • Space Saving: Small size allows for integration into space-constrained applications.
  • Effective Filtering: High Q value ensures efficient filtering of unwanted noise and signals.
  • Stable Performance: Wire-wound construction provides stable and reliable performance over a wide range of operating conditions.
  • Reduced EMI: Shielded construction minimizes electromagnetic interference, improving system performance.
  • Environmentally Friendly: RoHS compliance ensures that the inductor is free from hazardous substances.

Additional Details

The NL252018T-82NJ-N has a tolerance of ±5%. The component's self-resonant frequency (SRF) is an important parameter to consider when designing circuits, as it indicates the frequency at which the inductor's inductive behavior starts to diminish. Proper selection of inductors is crucial for optimizing circuit performance and minimizing signal distortion.

This inductor is commonly used in power supplies for filtering unwanted noise. It is also effective in impedance matching to maximize signal transfer. The shielded design minimizes electromagnetic interference to surrounding components. Proper layout techniques should be employed to optimize its effectiveness.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
Lowest to $0.4340
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Need more? Email Us
Lucent
Lowest to $70.6306
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess