EN
  • EN
  • DE

AM4961GHTR-E1

Part No AM4961GHTR-E1
Manufacturer Diodes Incorporated
Catalog PMIC - Motor Drivers, Controllers
Description SINGLE PHASE FULL WAVE DIRECT PWM MOTOR DRIVER | IC MOTOR DRIVER PWM 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Tape and Reel
Status Obsolete
Motor Type - AC, DC Brushless DC (BLDC)
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (2)
Interface PWM
Technology Bipolar
Applications General Purpose
Output Current 1A
Supply Voltage (V) 3.5V ~ 16V
Load Voltage (V) 3.5V ~ 16V
Temperature Range - Operating -30°C ~ 90°C
Mounting Style SMD
Manufacturer Package 14-TSSOP + 2 Heat Tabs
Supplier Device Package 14-HTSSOP
Manufacturer Pack Quantity 4,000
MSL Level 1 (Unlimited)
Win Source Part Number 1144108-AM4961GHTR-E1
Manufacturer Homepage www.bcdsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AM4961GHTR-E1 CAD Model

Description

Product Overview: AM4961GHTR-E1

The AM4961GHTR-E1 is a high-performance, precision integrated circuit designed by Diodes Incorporated, a leading manufacturer in the semiconductor industry. This product is tailored for advanced electronic applications requiring efficient power management and reliable operation under varying conditions.

Key Features

  • High Efficiency: The AM4961GHTR-E1 is engineered to provide exceptional power efficiency, which is crucial for energy-sensitive applications. This helps in reducing heat generation and improving the overall longevity of the product.
  • Compact Design: With its small footprint, this IC is ideal for space-constrained applications. It allows for a more streamlined board design, enabling designers to maximize functionality in limited spaces.
  • Robust Performance: Diodes Incorporated has constructed the AM4961GHTR-E1 to withstand a wide range of operating conditions, ensuring consistent performance and reliability across various environments.
  • Advanced Technology: Incorporating the latest semiconductor technologies, this product offers improved switching speeds and reduced power loss, which is essential for high-speed and high-frequency applications.

Applications

The versatility of the AM4961GHTR-E1 makes it suitable for a broad spectrum of applications, including but not limited to:

  • Power supply units
  • DC-DC converters
  • Battery management systems
  • Motor control circuits
  • LED lighting systems

Quality and Reliability

Diodes Incorporated is committed to delivering products that meet the highest standards of quality and reliability. The AM4961GHTR-E1 is no exception, as it undergoes rigorous testing and quality assurance processes to ensure it meets the stringent requirements of the industry.

Environmental Compliance

The AM4961GHTR-E1 adheres to environmental regulations, including RoHS compliance. This commitment to environmental sustainability reflects Diodes Incorporated's dedication to responsible manufacturing practices and reducing the ecological impact of its products.

In summary, the AM4961GHTR-E1 from Diodes Incorporated is a superior choice for designers and engineers seeking an IC that combines efficiency, compactness, and robust performance. Its suitability for a wide range of applications and adherence to environmental standards makes it a smart and future-proof component for any electronic system.

You May Also Be Interested in

Renesas Electronics America
LINEAR IC OPERATION AMPLIFIER SO / Motor Driver
Lowest to $0.9653
Allegro MicroSystems, LLC
MOTOR DRIVER 36QFN
Need more? Email Us
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF TO92-4
Lowest to $0.5717
Melexis Technologies NV
IC MOTOR DRIVER PWM 8SOIC
Lowest to $2.4375
Sanken
2-PHASE STEPPER MOTOR DRIVER IC
Lowest to $2.6115
Nisshinbo Micro Devices Inc.
IC STEPPER MOTOR DRIVER 28PLCC
Lowest to $32.6080
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF 6UTQFN
Lowest to $0.8057
Toshiba Semiconductor and Storage
IC MTR DRVR BIPOLAR 8-42V 64HQFP
Lowest to $6.5283

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess