EN
  • EN
  • DE

74AHC1G86GW

Part No 74AHC1G86GW
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 2-input EXCLUSIVE-OR gate
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1130647-74AHC1G86GW
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 74AHC1G86GW CAD Model

Description

Product Overview: NXP 74AHC1G86GW Logic Gate

The NXP 74AHC1G86GW is a high-speed Si-gate CMOS device that embodies the cutting-edge technology in logic gate design. This particular component is a single 2-input exclusive OR (XOR) gate, which is a fundamental building block in digital electronics used for creating complex logic circuits. The product is designed to operate in a wide voltage range of 2.0V to 5.5V, making it versatile for various applications, from battery-operated devices to industrial machinery.

Key Features

  • High-Speed Performance: The 74AHC1G86GW operates at a high speed, with a typical t<sub>pd of 8 ns at a 5V supply voltage, ensuring swift response times in critical applications.
  • Low Power Consumption: Despite its high-speed capabilities, the device maintains low power dissipation, characterized by a low ICC.
  • Wide Voltage Range: With an operational voltage range of 2.0V to 5.5V, this XOR gate can be used in environments that require different voltage levels, enhancing its adaptability.
  • High Noise Immunity: The 74AHC1G86GW boasts a noise immunity greater than the industry standard, ensuring stable operation even in electrically noisy conditions.
  • Standard Pin Configuration: The gate comes in a 5-pin package, which is compatible with standard SOT353-1 surface-mount technology, simplifying the integration into various circuit designs.

Applications

The versatility of the NXP 74AHC1G86GW makes it suitable for a wide array of applications, including:

  • Function generators
  • Digital signal processing
  • Encryption and data manipulation
  • Parity generators and checkers
  • Complex logic circuit implementations

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the 74AHC1G86GW is no exception. It is manufactured in compliance with the highest industry standards, ensuring reliability and performance consistency. This logic gate is a testament to NXP's dedication to providing advanced solutions for digital electronics.

For designers and engineers looking to incorporate a reliable and efficient XOR logic gate into their systems, the NXP 74AHC1G86GW is an excellent choice that balances performance with power efficiency.

You May Also Be Interested in

Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1467 $50.6115
835+ $0.1204 $100.5340
1,290+ $0.1166 $150.4140
1,775+ $0.1128 $200.2200
2,295+ $0.1091 $250.3845
3,070+ $0.0978 $300.2460
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,000 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess