The AM4953GSTR-G1 is a state-of-the-art P-Channel Enhancement Mode MOSFET from Diodes Incorporated, designed to deliver high efficiency and reliability for a wide range of applications. This MOSFET is an ideal choice for power management tasks where a low on-resistance and a high load current are required.
Key Features:
- Low On-Resistance: The device features exceptionally low on-resistance, which translates to reduced conduction losses and improved overall efficiency in applications.
- High Power Dissipation: With its robust design, the AM4953GSTR-G1 can handle high levels of power dissipation, making it suitable for demanding tasks.
- Advanced Packaging: Housed in a compact 8-pin SOP package, the MOSFET provides a space-efficient solution without compromising performance.
- Gate Charge Optimization: The MOSFET is designed with optimized gate charge characteristics, ensuring swift switching performance and further enhancing efficiency.
Applications:
The versatility of the AM4953GSTR-G1 allows it to be utilized in a variety of applications, including:
- Power supply circuits
- DC/DC converters
- Load switches
- Battery management systems
- Motor drive controls
Technical Specifications:
| Parameter |
Value |
| Drain-Source Voltage (VDS) |
-30V |
| Continuous Drain Current (ID) |
-8A |
| Power Dissipation (PD) |
2.5W |
| RDS(on) |
28mΩ at VGS = -10V |
The AM4953GSTR-G1 from Diodes Incorporated represents a blend of cutting-edge technology and design efficiency, making it a top choice for engineers and designers looking for a reliable P-Channel MOSFET solution.