EN
  • EN
  • DE

AM4951MPTR-G1

Part No AM4951MPTR-G1
Manufacturer Diodes Incorporated
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER PAR 8SOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Motor Type - AC, DC Brushed DC
Purpose Driver - Fully Integrated, Control and Power Stage
Technology Bipolar
Applications Fan Motor Driver
Supply Voltage - Operating 2.2 V to 24 V
Voltage - Load 2.2 V to 24 V
Temperature Range - Operating -40°C to 105°C (TA)
Mounting SMD (SMT)
Case / Package 8-PSOP
Win Source Part Number 1016617-AM4951MPTR-G1
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AM4951MPTR-G1 CAD Model

Description

Introducing the AM4951MPTR-G1 from Diodes Incorporated

The AM4951MPTR-G1 is a cutting-edge P-channel MOSFET brought to you by Diodes Incorporated, a leading manufacturer in the semiconductor industry. This product is designed to offer high-efficiency power management solutions for a wide range of applications. The AM4951MPTR-G1 is particularly suitable for load switch and power management functions in portable and battery-operated devices due to its low on-resistance and minimal power consumption.

Key Features

  • Low On-Resistance: The device features an extremely low on-resistance, which significantly reduces conduction losses and improves overall efficiency, making it ideal for power-sensitive applications.
  • High Power Dissipation: With an excellent power dissipation capability, this MOSFET can handle high currents, ensuring reliable performance under various conditions.
  • Advanced Packaging: The AM4951MPTR-G1 comes in a compact 8-pin SOP package, which allows for a smaller footprint on the PCB and is suitable for space-constrained applications.
  • Wide Operating Temperature Range: It operates over a broad temperature range, ensuring stability and reliability across different environmental conditions.
  • Lead-Free and RoHS Compliant: In line with modern environmental standards, this product is lead-free and fully RoHS compliant, minimizing the environmental impact and meeting regulatory requirements for electronic products.

Applications

The versatility of the AM4951MPTR-G1 makes it an excellent choice for a variety of applications, including:

  • Power management for portable electronics like smartphones, tablets, and laptops
  • Battery management systems
  • Load switch applications
  • DC-DC converters
  • Power distribution controls

Diodes Incorporated's AM4951MPTR-G1 is engineered to meet the demands of modern electronic devices that require efficient power management solutions. Its robust design and high-performance characteristics ensure that it can deliver the reliability and efficiency needed for today's high-tech applications. Whether you're designing a new device or looking to improve an existing one, the AM4951MPTR-G1 offers the performance and quality you can trust.

You May Also Be Interested in

Allegro MicroSystems, LLC
Lowest to $2.1401
Sanken
Need more? Email Us
ON Semiconductor
LIN2.2 STEP. DRIVER
Lowest to $6.3079
ON Semiconductor
IC MOTOR DRIVER / Motor Driver
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER UNIPOLAR 19SIP / Unipolar Motor Driver Power MOSFET Parallel 19-SIP
Lowest to $17.1194
ON Semiconductor
IC MOTOR DRIVER / Motor Driver
Lowest to $52.3881
Allegro MicroSystems, LLC
Need more? Email Us
Renesas Electronics America
IC MOTOR DRIVER 6CH 40WQFN / Motor Driver CMOS PWM 40-QFN (5x5)
Lowest to $4.4387
Toshiba Semiconductor and Storage
Lowest to $1.6232

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3927 $58.9050
360+ $0.3222 $115.9920
560+ $0.3119 $174.6640
770+ $0.3015 $232.1550
990+ $0.2922 $289.2780
1,325+ $0.2622 $347.4150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 44,000 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess