EN
  • EN
  • DE

AL8811M8-13

Part No AL8811M8-13
Manufacturer Diodes Incorporated
Catalog PMIC - Power Management - Specialized
Description LED MV INT SWITCH 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Applications LED Triac Dimming
Operating Supply Current 3.5mA
Supply Voltage - Operating 3 V to 20 V
Temperature Range - Operating -40°C to 105°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 1016454-AL8811M8-13
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AL8811M8-13 CAD Model

Description

Product Overview: AL8811M8-13

The AL8811M8-13 is a high-performance, step-down DC/DC converter designed and manufactured by Diodes Incorporated. This efficient power management integrated circuit is specifically engineered to drive high-brightness LEDs with a constant current, making it an ideal solution for a wide array of lighting applications where energy efficiency and compactness are critical.

Key Features

  • High Efficiency: The AL8811M8-13 boasts an excellent efficiency rate, which helps to minimize energy loss during operation and ensures a cooler running temperature, thereby extending the lifespan of the product.
  • Adjustable Output Current: This device allows for precise control over the output current, enabling users to customize the brightness level of the LED to their specific requirements.
  • Wide Input Voltage Range: With an input voltage range of 6V to 60V, the AL8811M8-13 provides great flexibility, making it suitable for use in a variety of power supply scenarios.
  • Compact Size: The device comes in a small MSOP-8EP package, which is perfect for applications where space is at a premium.

Applications

Due to its versatile features, the AL8811M8-13 is well-suited for a range of lighting applications, including:

  • LED bulbs and tubes
  • Architectural lighting
  • Commercial and industrial lighting
  • Automotive lighting systems
  • Emergency lighting

Technical Specifications

The AL8811M8-13 operates with a switching frequency of up to 1MHz, which allows for the use of smaller external components, reducing the overall footprint and cost of the system. It also includes built-in protection features such as over-temperature protection, LED short circuit protection, and LED open circuit protection, ensuring reliable and safe operation under various conditions.

With its high efficiency, adjustable output current, and compact form factor, the AL8811M8-13 from Diodes Incorporated is a top choice for designers looking to create cost-effective, energy-saving LED lighting solutions without compromising on performance.

You May Also Be Interested in

Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us
ON Semiconductor
OTHERS / PMIC
Need more? Email Us
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.4250 $59.5000
335+ $0.3488 $116.8480
515+ $0.3373 $173.7095
710+ $0.3269 $232.0990
915+ $0.3165 $289.5975
1,225+ $0.2830 $346.6750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,750 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess