EN
  • EN
  • DE

AL5890-10D-13

Part No AL5890-10D-13
Manufacturer Diodes Incorporated
Catalog PMIC - LED Drivers
Description IC LED DRVR LINEAR NO TO252 2.5K
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Mfr Diodes Incorporated
Series -
Package Tape & Reel
Product Status Active
Type Linear
Topology -
Internal Switch(s) No
Number of Outputs 1
Voltage - Supply (Min) 7V
Voltage - Supply (Max) 400V
Voltage - Output 400V
Current - Output / Channel 10mA
Frequency -
Dimming No
Applications Lighting, Signage
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package TO-252, (D-Pak)
Base Product Number AL5890
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1368353-AL5890-10D-13
Ultra Librarian 3D Model Ultra Librarian AL5890-10D-13 CAD Model

Description

The AL5890-10D-13 is a cutting-edge, linear constant current regulator (CCR) developed by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This innovative component is designed to provide a simple, efficient, and reliable solution for driving LED strings without the need for additional external components, making it an ideal choice for a wide range of lighting applications.

Key Features

  • Constant Current Output: The AL5890-10D-13 delivers a stable and constant current output, ensuring consistent brightness and performance for LEDs. This feature is crucial for maintaining the color and light quality over time.
  • Wide Input Voltage Range: With an input voltage range of 40V to 60V, this CCR can accommodate various power supplies, making it versatile for different LED lighting setups.
  • High Power Capability: The device is capable of handling up to 10mA of regulated current, suitable for driving multiple LEDs in series.
  • Thermal Protection: It includes built-in thermal shutdown protection that safeguards the device and connected LEDs from potential damage due to excessive heat.
  • Compact Package: Housed in a small SOD-123 package, the AL5890-10D-13 is designed for space-constrained applications, providing powerful performance in a compact form factor.
  • Energy Efficient: The high efficiency of the AL5890-10D-13 minimizes power loss and heat generation, resulting in lower energy consumption and extended product life.

Applications

The AL5890-10D-13 is versatile and can be used in a variety of applications, including but not limited to:

  • LED lighting
  • Architectural lighting
  • Decorative and mood lighting
  • Signage and backlighting
  • Automotive interior and exterior lighting
  • Commercial and residential lighting

Summary

In summary, the AL5890-10D-13 from Diodes Incorporated represents a robust, efficient, and user-friendly solution for driving LED arrays. Its combination of constant current regulation, thermal protection, and a wide input voltage range, all in a compact package, makes it an excellent choice for designers looking to enhance the performance and reliability of their LED lighting systems.

You May Also Be Interested in

Texas Instruments
IC LED DRIVER RGLTR 400MA 8USMD
Lowest to $1.8768
Aic
Lowest to $0.5556
Allegro MicroSystems, LLC
IC LED DRIVER LINEAR 80MA 32QFN
Lowest to $2.1735
ON Semiconductor
IC LED DRIVER RGLTR DIM TSOT23-6
Lowest to $12.8699
Diodes Incorporated
IC LED DRIVER RGLTR DIM 1A SOT25 / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog Dimming 1A (Switch) SOT-25
Lowest to $1.4261
Texas Instruments
IC LED DRIVER LINEAR 60MA 24VQFN
Lowest to $2.9233
Diodes Incorporated
IC LED DRIVER OFFL 2A 7SO / LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Dimming 2A 7-SO
Lowest to $0.2622
Allegro MicroSystems, LLC
IC LED DRIVER RGLTR PWM 3A 10DFN / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 3A 10-DFN (3x3)
Need more? Email Us
Texas Instruments
IC LED DRIVER RGLTR 800MA 8WSON
Lowest to $2.9105

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess