EN
  • EN
  • DE

AL5809-60P1-7

Part No AL5809-60P1-7
Manufacturer Diodes Incorporated
Catalog PMIC - LED Drivers
Description IC LED DRVR LIN PWM 60MA PDI123  /  LED Driver IC 1 Output Linear PWM Dimming 60mA PowerDI™ 123
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - LED Drivers
Mfr Diodes Incorporated
Package Tape & Reel
Type Linear
Internal Switch(s) Yes
Number of Outputs 1
Voltage - Supply (Min) 2.5V
Voltage - Supply (Max) 60V
Voltage - Output 60V
Current - Output / Channel 60mA
Dimming PWM
Applications Signage
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case POWERDI®123
Supplier Device Package PowerDI™ 123
Base Product Number AL5809
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names AL5809-60P1-7DIDKR,AL5809-60P1-7DICT,AL5809-60P1-7DITR
Standard Package 3,000
Win Source Part Number 1116083-AL5809-60P1-7
Ultra Librarian 3D Model Ultra Librarian AL5809-60P1-7 CAD Model

Description

Introducing the AL5809-60P1-7 Linear LED Driver from Diodes Incorporated

The AL5809-60P1-7 is a robust and highly efficient linear LED driver designed by Diodes Incorporated. This compact and versatile component is the perfect solution for driving a string of LEDs, offering a simple yet reliable current regulation that ensures consistent light output and extends the life of your LED applications.

The AL5809-60P1-7 is designed to operate over a wide input voltage range and can handle LED currents up to 60mA. Its power dissipation capabilities are impressive, enabling it to maintain stability and performance across various environmental conditions. The driver comes in a small SOT-89-3 package, making it an excellent choice for space-constrained applications.

Key Features

  • Simple to Use: With minimal external components required, the AL5809-60P1-7 simplifies the design and reduces the overall bill of materials.
  • Wide Input Voltage Range: It can accommodate a broad range of input voltages, making it suitable for multiple LED lighting applications.
  • Constant Current Regulation: It ensures a stable LED current, which is crucial for consistent lighting performance and protecting the LEDs from current fluctuations.
  • High Power Dissipation: The device is capable of sustaining high levels of power dissipation, which contributes to its reliability and longevity.
  • Thermal Protection: The built-in thermal shutdown feature protects the device from overheating, further enhancing its durability.

Applications

The AL5809-60P1-7 is ideal for a wide array of LED lighting applications, including but not limited to:

  • LED lamps and bulbs
  • Architectural lighting
  • Decorative and mood lighting
  • Emergency lighting
  • Signage and advertisement lighting

With its ease of integration, reliable performance, and suitability for a range of lighting scenarios, the AL5809-60P1-7 from Diodes Incorporated stands out as a top choice for designers and engineers looking to enhance their LED lighting systems.

You May Also Be Interested in

Fremont Micro Devices USA
IC LED DRIVER OFFLINE 420MA 8SOP
Need more? Email Us
Allegro MicroSystems, LLC
Fully integrated 42 V MOSFET for boost converter | QUAD STRING BOOST LED DRIVER FOR
Lowest to $1.9500
Intersil
IC LED DRIVER RGLTR DIM 12WLCSP
Lowest to $0.7203
Infineon Technologies
IC LED DRVR DCDC CONTROLLER 8DSO
Lowest to $0.9612
ON Semiconductor
IC LED DRIVER LINEAR DIM SC70-6
Lowest to $0.4106
Texas Instruments
IC LED DRIVER RGLTR DIM 9DSBGA
Lowest to $0.5012
Texas Instruments
8-BIT CONSTANT-CURRENT LED SINK DRIVERS
Lowest to $1.4164
ON Semiconductor
IC LED DRVR RGLTR DIM 1.5A 8DFN
Lowest to $1.1220
Diodes Incorporated
IC OFFLINE LED DRIVER SO-7
Lowest to $0.2408

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.2572 $50.1540
475+ $0.2110 $100.2250
735+ $0.2044 $150.2340
1,015+ $0.1978 $200.7670
1,310+ $0.1912 $250.4720
1,750+ $0.1715 $300.1250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,000 pieces
MOQ: 195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess