The AL5809-20QP1-7 is a simple, robust constant current linear LED driver designed by Diodes Incorporated. This versatile component provides a fixed output current for driving LEDs, ensuring consistent brightness and performance over a range of conditions. It is an ideal solution for LED lighting applications where reliability and ease of use are paramount.
Key Features
- Constant Current Output: The device provides a stable 20mA current, which is ideal for maintaining consistent luminosity in LED applications.
- Wide Input Voltage Range: It operates over a broad input voltage range from 2.5V to 60V, making it suitable for various applications.
- Thermal Protection: The AL5809-20QP1-7 includes thermal shutdown protection, which prevents damage to the device and the LEDs due to overheating.
- Simplified Design: The need for external components is minimized, which simplifies the design and reduces the overall bill of materials.
- High Power Dissipation: Packaged in a SOT89-3, it offers excellent power dissipation characteristics for its size.
- Lead-Free and RoHS Compliant: The device is environmentally friendly, complying with current RoHS directives.
Applications
The AL5809-20QP1-7 is suitable for a wide range of LED driving applications, including:
- LED lamps and bulbs
- Architectural and decorative lighting
- General illumination
- Signage and advertising displays
- Emergency lighting
Product Summary
The AL5809-20QP1-7 from Diodes Incorporated is a straightforward and efficient solution for driving LEDs with a constant current. Its simplicity of design, combined with its robustness and versatility, makes it an excellent choice for a wide array of LED lighting applications. Whether for professional, commercial, or personal use, this LED driver ensures consistent performance and longevity of LED arrays.