EN
  • EN
  • DE

AL1791AFE-13

Part No AL1791AFE-13
Manufacturer Diodes Incorporated
Catalog PMIC - LED Drivers
Description IC LED LINEAR DRIVER 14UDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Type Linear
Internal Switch(s) Yes
Number of Outputs 1
Operating Input Voltage(Min) 6.5V
Maximum Supply Voltage 30V
Output Voltage 30V
Channel Output Current 1A
Dimming Analog, PWM
Applications Lighting
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package U-DFN4030-14
Win Source Part Number 1016449-AL1791AFE-13
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AL1791AFE-13 CAD Model

Description

Product Overview: AL1791AFE-13

The AL1791AFE-13 is a high-performance, multi-channel LED driver designed and manufactured by Diodes Incorporated, a leading global provider of discrete, logic, analog, and mixed-signal semiconductors. This LED driver is specifically engineered to meet the needs of advanced lighting applications, offering precision and efficiency in a compact package.

Key Features

  • Multiple Output Channels: The AL1791AFE-13 features four output channels, making it ideal for RGB and RGBA LED configurations. This allows for a wide range of color mixing and lighting effects, suitable for both consumer and professional lighting applications.
  • Dimming Capabilities: With integrated dimming control, this LED driver supports both analog and PWM dimming methods. This versatility ensures smooth and flicker-free dimming performance, enhancing the user experience in various lighting scenarios.
  • High Efficiency: The device operates with high efficiency, reducing energy consumption and heat generation. This efficiency not only saves on energy costs but also extends the lifespan of the LEDs and the overall lighting system.
  • Thermal Protection: The AL1791AFE-13 comes equipped with built-in thermal shutdown protection, safeguarding the device and connected LEDs from overheating, which is crucial for maintaining reliability and safety.
  • Compact Form Factor: Packaged in a small footprint, the AL1791AFE-13 is suitable for space-constrained applications, allowing designers to create compact and innovative lighting solutions without compromising on performance.

Applications

The AL1791AFE-13 is versatile and can be used in a variety of applications, including:

  • Architectural lighting
  • Decorative and mood lighting
  • Commercial and retail lighting
  • Backlighting for LCD displays
  • Smart home lighting systems

With its advanced features and robust design, the AL1791AFE-13 from Diodes Incorporated stands out as a superior choice for designers and engineers looking to develop cutting-edge LED lighting solutions. Its combination of multi-channel output, efficient operation, and thermal protection makes it a reliable and versatile component for a wide range of lighting applications.

You May Also Be Interested in

World Semi
LED Driver IC 3 Output PWM Dimming 16.5mA SOP-8
Lowest to $0.0583
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28QFN
Need more? Email Us
Shenzhen Titan Micro Electronics Co., Ltd.
200mA 2.5V~6.5V SOP-16-EP LED Drivers ICs RoHS
Lowest to $0.1892
Macroblock
30MHz 16 45mA 3V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.4366
Advanced Analog Technology
320kHz Buck 2A 3.6V~28V SOIC-8 LED Drivers ICs RoHS
Lowest to $0.5821
Infineon Technologies
LED Lighting Driver ICs LED DRIVER
Lowest to $0.3493
Eutech Microelectronics
1MHz Boost 1 1.3A 2.6V~5.5V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2911
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.4366
Renesas Electronics America
IC LED DRV RGLTR I2C 375MA 28QFN
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0776 $59.2680
135+ $0.8843 $119.3805
205+ $0.8567 $175.6235
280+ $0.8290 $232.1200
365+ $0.8013 $292.4745
485+ $0.7184 $348.4240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess