EN
  • EN
  • DE

AL1696-20BS7-13

Part No AL1696-20BS7-13
Manufacturer Diodes Incorporated
Catalog PMIC - LED Drivers
Description IC OFFLINE LED DRIVER SO-7 / HIGHLY INTEGRATION OFFLINE DIMMABLE LED DRIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
Type AC DC Offline Switcher
Topology Step-Down (Buck), Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 1
Voltage - Supply (Min) 8.5V
Voltage - Supply (Maximum) 18V
Current - Output / Channel 2A
Dimming Triac
Applications Lighting
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 8-SOIC , 7 Leads
Supplier Device Package 7-SO
Manufacturer Pack Quantity 4,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807603-AL1696-20BS7-13
Ultra Librarian 3D Model Ultra Librarian AL1696-20BS7-13 CAD Model

Description

The AL1696-20BS7-13 is a high-performance, single-stage LED driver with an integrated MOSFET, designed and manufactured by Diodes Incorporated. This LED driver is specifically engineered to deliver a consistent and reliable power source for LED lighting applications. Its compact form factor and high level of integration make it an ideal choice for a wide range of space-constrained lighting solutions.

Key Features

  • Integrated 500V MOSFET: The AL1696-20BS7-13 comes with an integrated high-voltage MOSFET, which allows for reduced external component count, thus simplifying the design and reducing the overall footprint of the LED driving solution.
  • High Power Factor & Efficiency: With its advanced design, this LED driver achieves a high power factor and high efficiency, which not only saves energy but also ensures compliance with global energy regulations for lighting products.
  • Dimming Capability: It supports both analog and PWM dimming, offering flexibility in controlling the brightness of the LED lighting system to cater to different user preferences and applications.
  • Thermal Protection: The device includes thermal fold-back protection, ensuring the system operates within safe temperature limits and enhances the longevity of the lighting solution.
  • Wide Input Voltage Range: Designed to operate over a broad input voltage range, the AL1696-20BS7-13 is suitable for residential and commercial lighting applications across various geographical regions.

Applications

The AL1696-20BS7-13 is versatile and can be used in a variety of LED lighting applications, including:

  • Residential and commercial lighting
  • LED bulbs and tubes
  • Downlights and ceiling lights
  • Architectural and decorative lighting

Quality and Reliability

Diodes Incorporated is known for its commitment to quality and reliability. The AL1696-20BS7-13 is built to meet high industry standards, ensuring long-term performance and stability in LED lighting systems. Its robust design is aimed at providing a dependable solution that reduces maintenance costs and extends the lifespan of lighting products.

You May Also Be Interested in

Diodes Incorporated
IC LED DRVR CTRLR PWM 250MA 16SO / LED Driver IC 4 Output DC DC Controller Step-Up (Boost) Analog, PWM Dimming 250mA 16-SO
Lowest to $1.1342
Linear Technology
IC LED DRIVER CTRLR DIM 16MSOP
Lowest to $11.0769
Diodes Incorporated
IC LED DRVR RGLTR PWM 1.5A 8MSOP / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1.5A 8-MSOP-EP
Lowest to $0.4467
STMicroelectronics
IC LED DRIVER CTRLR PWM 16HTSSOP / LED Driver IC 1 Output DC DC Controller SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 16-HTSSOP
Lowest to $2.9615
Diodes Incorporated
IC LED DRIVER CTRLR DIM 16TSSOP
Lowest to $2.9105
Diodes Incorporated
IC LED DRIVER OFFL 2A 7SO / LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Dimming 2A 7-SO
Lowest to $0.2622
Allegro MicroSystems, LLC
IC LED DRIVER RGLTR PWM 3A 10DFN / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 3A 10-DFN (3x3)
Need more? Email Us
Allegro MicroSystems, LLC
IC LED DRVR LIN 75.5MA 24TSSOP / LED Driver IC 16 Output Linear Shift Register Dimming 75.5mA 24-TSSOP-EP
Need more? Email Us
Allegro MicroSystems, LLC
LED Driver 5000uA Supply Current Automotive 16-Pin TSSOP EP T/R
Lowest to $3.3227

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess