EN
  • EN
  • DE

AL1692K-20CS7-13

Part No AL1692K-20CS7-13
Manufacturer Diodes Incorporated
Catalog PMIC - LED Drivers
Description LED OFFLINE DRIVER SO-7 T&R 4K
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Mfr Diodes Incorporated
Series -
Package Tape & Reel
Product Status Active
Type AC DC Offline Switcher
Topology Flyback, Step-Down (Buck), Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 1
Voltage - Supply (Min) 8.5V
Voltage - Supply (Max) 18V
Voltage - Output -
Current - Output / Channel 2A
Frequency -
Dimming Triac
Applications General Purpose
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width), 7 Leads
Supplier Device Package 7-SO
Base Product Number AL1692
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1368334-AL1692K-20CS7-13
Ultra Librarian 3D Model Ultra Librarian AL1692K-20CS7-13 CAD Model

Description

Introducing the AL1692K-20CS7-13 LED Driver from Diodes Incorporated

The AL1692K-20CS7-13 is a cutting-edge LED driver integrated circuit (IC) from Diodes Incorporated, designed to provide a highly efficient and reliable solution for LED lighting applications. This innovative IC is engineered to drive a single or multiple series-connected LEDs with a constant current for optimal performance. It is an ideal choice for a wide range of lighting fixtures, including residential and commercial lighting, architectural lighting, and task lighting.

Key Features of the AL1692K-20CS7-13

  • High Efficiency: The AL1692K-20CS7-13 boasts a high-efficiency rate, which minimizes power loss and ensures that the lighting system operates at its best, reducing energy consumption and heat generation.
  • Adjustable Output Current: It allows for precise control of the LED drive current, enabling fine-tuning of the lighting output to meet specific requirements for various applications.
  • Wide Input Voltage Range: This LED driver can handle a broad range of input voltages, making it versatile for use in numerous global markets with different power supply standards.
  • Thermal Protection: The device includes built-in thermal protection features that safeguard the IC and the lighting system from potential damage due to overheating.
  • Simple Design: The AL1692K-20CS7-13 is designed for ease of use, with minimal external components required, facilitating a straightforward and cost-effective design process for lighting manufacturers.
  • Compact Package: Housed in a small footprint package, the IC is perfect for designs where space is at a premium without compromising on performance and functionality.

Applications

The versatility of the AL1692K-20CS7-13 LED driver makes it suitable for a diverse array of lighting solutions. Its reliability and efficiency are beneficial in:

  • Downlights
  • Ceiling lights
  • Wall sconces
  • Desk lamps
  • Outdoor lighting

With its robust design and comprehensive feature set, the AL1692K-20CS7-13 from Diodes Incorporated represents a premier choice for manufacturers seeking to create high-quality, energy-efficient LED lighting systems that meet the demands of modern consumers.

You May Also Be Interested in

Allegro MicroSystems, LLC
LED Driver 5000uA Supply Current Automotive 16-Pin TSSOP EP T/R
Lowest to $3.3227
Fairchild/ON Semiconductor
IC LED DRIVER CTRLR DIM 16SO
Need more? Email Us
Allegro MicroSystems, LLC
IC LED DRVR LIN 75.5MA 24TSSOP / LED Driver IC 16 Output Linear Shift Register Dimming 75.5mA 24-TSSOP-EP
Need more? Email Us
Diodes Incorporated
IC LED DRIVER OFFL 2A 7SO / LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Dimming 2A 7-SO
Lowest to $0.2622
Diodes Incorporated
IC OFFLINE LED DRIVER SO-7
Lowest to $0.3128
Allegro MicroSystems, LLC
IC LED DRIVER RGLTR PWM 3A 10DFN / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 3A 10-DFN (3x3)
Need more? Email Us
Texas Instruments
IC LED DRIVER LINEAR 60MA 24VQFN
Lowest to $2.9233
Allegro MicroSystems, LLC
LED Backlight Driver for Medium/Large Displays | IC LED DRIVER CTRLR DIM 24SOIC
Need more? Email Us
Texas Instruments
IC LED DRIVER RGLTR 800MA 8WSON
Lowest to $2.9105

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2244 $50.4900
545+ $0.1841 $100.3345
845+ $0.1784 $150.7480
1,160+ $0.1726 $200.2160
1,500+ $0.1669 $250.3500
2,010+ $0.1496 $300.6960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,190 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess