EN
  • EN
  • DE

AD5291BRUZ-100

Part No AD5291BRUZ-100
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Description 256 TAP, 1% DIGIPOT WITH SPI INT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Mfr Analog Devices Inc.
Series AD5291
Package Tube
Product Status Active
Programmable Not Verified
Taper Linear
Configuration Potentiometer
Number of Circuits 1
Number of Taps 256
Resistance (Ohms) 100k
Interface SPI
Memory Type Non-Volatile
Voltage - Supply 9V ~ 33V, ±9V ~ 16.5V
Features Cascade Pin
Tolerance ±1%
Temperature Coefficient (Typ) 35ppm/°C
Mounting Type Surface Mount
Supplier Device Package 14-TSSOP
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Temperature Range - Operating -40°C ~ 105°C
Resistance - Wiper (Ohms) (Typ) 60
Base Product Number AD5291
Standard Package 96 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 553380-AD5291BRUZ-100
Ultra Librarian 3D Model Ultra Librarian AD5291BRUZ-100 CAD Model

Description

AD5291BRUZ-100 Digital Potentiometer

The AD5291BRUZ-100 is a high-performance digital potentiometer manufactured by Analog Devices Inc. Designed to offer precision and reliability, this component is a stellar choice for applications requiring variable resistance adjustments through digital signals. The AD5291BRUZ-100 provides a single-channel, 1024-position digitally controlled variable resistor device, which operates with a resistance value of 100 kΩ.

Key Features

  • Resolution: The device features a 10-bit resolution for fine adjustments, allowing for precise control over the resistance settings.
  • Interface: It employs a versatile SPI interface for communication, making it easily integrated into a wide range of microcontroller-based systems.
  • Supply Voltage: The AD5291 operates with a supply voltage range of 2.7 V to 5.5 V, accommodating various power requirements in electronic circuits.
  • Temperature Range: With an industrial temperature range of -40°C to +125°C, it ensures stable performance across diverse environmental conditions.
  • Packaging: The device comes in a compact TSSOP-14 (Thin Shrink Small Outline Package) form factor, which is suitable for space-constrained applications.
  • Nonvolatile Memory: It includes a nonvolatile memory feature, enabling the resistance setting to be stored and retained even after power cycling, ensuring consistent operation.

Applications

The AD5291BRUZ-100 is an ideal component for various applications, such as:

  • Automated calibration systems
  • Programmable filters and delays
  • Transducer adjustments
  • Instrumentation: Gain and offset adjustment
  • Industrial automation: Controlling power supply voltages

With its robust design and flexible features, the AD5291BRUZ-100 from Analog Devices Inc. is a reliable and precise solution for designers looking to incorporate digital potentiometer functionality into their electronic designs. Its high resolution and stable operation under a range of conditions make it a versatile choice for both simple and complex applications.

You May Also Be Interested in

Analog Devices Inc.
Dual, 256-Position, SPI Digital Potentiometer | IC DGTL POT 10KOHM 256TAP 10MSOP
Lowest to $3.3015
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers
Need more? Email Us
Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Volatile Memory | IC DGTL POT 10KOHM 129TAP 8SOIC
Lowest to $1.1771
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers | IC DGT POT 10KOHM 256TAP 24TSSOP
Lowest to $18.2698
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Renesas Electronics America
Digitally Controlled Potentiometer | IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $0.9951
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 50KOHM 100TAP 8DIP
Need more? Email Us
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Renesas Electronics America
Digitally Controlled Potwntiometer(XSCP) | IC DGTL POT 10KOHM 100TAP 8SOIC
Lowest to $10.7531

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.6396 $54.5584
9+ $11.1915 $100.7235
14+ $10.8417 $151.7838
20+ $10.4920 $209.8400
25+ $10.1423 $253.5575
33+ $9.0931 $300.0723
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess