EN
  • EN
  • DE

AL1678-20BS7-13

Part No AL1678-20BS7-13
Manufacturer Diodes Incorporated
Catalog PMIC - LED Drivers
Description IC LED OFFLINE DRIVER SO-7
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
Type AC DC Offline Switcher
Topology Step-Down (Buck)
Internal Switch(s) Yes
Number of Outputs 1
Voltage - Supply (Min) 8.5V
Voltage - Supply (Maximum) 18V
Voltage - Output 15V ~ 35V
Current - Output / Channel 2A
Frequency 350kHz
Dimming No
Applications Lighting
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 8-SOIC , 7 Leads
Supplier Device Package 7-SO
Manufacturer Pack Quantity 4,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Balance
Win Source Part Number 802479-AL1678-20BS7-13
Ultra Librarian 3D Model Ultra Librarian AL1678-20BS7-13 CAD Model

Description

Introducing the AL1678-20BS7-13 LED Driver by Diodes Incorporated

The AL1678-20BS7-13 is a cutting-edge, high-performance LED driver integrated circuit (IC) designed and manufactured by Diodes Incorporated, a leading global provider of discrete, logic, analog, and mixed-signal semiconductors. This product stands out in the market for its efficiency, reliability, and versatility, making it an excellent choice for a wide range of lighting applications.

At the heart of the AL1678-20BS7-13 is a patent-pending BJT-based linear LED driver with Dimming Control, which allows for exceptional thermal performance and simplifies system design. It is capable of delivering constant current to ensure uniform brightness and is designed to drive a string of LEDs with a current up to 20mA. The device operates from a wide input voltage range, accommodating various power supply configurations.

The AL1678-20BS7-13 boasts an impressive feature set designed to enhance performance and user experience. It includes a high-voltage startup circuit that ensures fast turn-on time and a tight constant current regulation that maintains consistent luminosity. The IC also incorporates over-temperature protection, which safeguards the device and the LEDs from thermal damage, extending the overall lifespan of the lighting system.

One of the most significant advantages of the AL1678-20BS7-13 is its support for phase-cut dimming, which is compatible with leading-edge and trailing-edge TRIAC dimmers. This allows users to control the brightness of their LED lighting to create the perfect ambiance for any setting. Additionally, the driver maintains high power factor and low Total Harmonic Distortion (THD), which are critical for energy efficiency and compliance with global lighting regulations.

The AL1678-20BS7-13 is offered in a compact SOT26 package, making it an ideal solution for space-constrained applications. Whether you're designing residential, commercial, or industrial lighting systems, this LED driver from Diodes Incorporated provides a balance of performance, efficiency, and ease of use that can help elevate your product offerings.

With its robust design and advanced features, the AL1678-20BS7-13 is poised to become a go-to choice for engineers and designers looking to create high-quality, energy-efficient LED lighting solutions.

You May Also Be Interested in

Diodes Incorporated
IC LED DRIVER CTRLR DIM 16TSSOP
Lowest to $2.9105
Texas Instruments
IC LED DRIVER LINEAR 60MA 24VQFN
Lowest to $2.9233
Diodes Incorporated
IC LED DRVR CTRLR PWM 250MA 16SO / LED Driver IC 4 Output DC DC Controller Step-Up (Boost) Analog, PWM Dimming 250mA 16-SO
Lowest to $1.1342
Diodes Incorporated
IC LED DRIVER CTRLR PWM 8SO / LED Driver IC 1 Output DC DC Controller Flyback, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 8-SO
Lowest to $0.4068
Allegro MicroSystems, LLC
IC LED DRIVER LINEAR 80MA 32QFN
Lowest to $2.1735
Allegro MicroSystems, LLC
IC LED DRV RGLTR PWM 120MA 24QFN / LED Driver IC 4 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 120mA 24-QFN (4x4)
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK SYNC 36V 1.2A
Lowest to $2.5442
Allegro MicroSystems, LLC
Fully integrated 42 V MOSFET for boost converter | LED DRIVER QUAD BOOST
Lowest to $3.3661
ON Semiconductor
IC LED DRIVER RGLTR DIM TSOT23-6
Lowest to $12.8699

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess