EN
  • EN
  • DE

AL1676-30AS7-13

Part No AL1676-30AS7-13
Manufacturer Diodes Incorporated
Catalog PMIC - LED Drivers
Description IC LED DRIVER OFFL 3A 7SO / LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Dimming 3A 7-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - LED Drivers
Mfr Diodes Incorporated
Package Tape & Reel
Product Status Obsolete
Type AC DC Offline Switcher
Topology Step-Down (Buck)
Internal Switch(s) Yes
Number of Outputs 1
Voltage - Supply (Min) 8.5V
Voltage - Supply (Max) 18V
Voltage - Output 300V
Current - Output / Channel 3A
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width), 7 Leads
Supplier Device Package 7-SO
Base Product Number AL1676
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names AL1676-30AS7-13DICT,AL1676-30AS7-13DIDKR,AL1676-30AS7-13DITR
Standard Package 4,000
Win Source Part Number 985918-AL1676-30AS7-13
Ultra Librarian 3D Model Ultra Librarian AL1676-30AS7-13 CAD Model

Description

Product Overview: AL1676-30AS7-13 LED Driver

The AL1676-30AS7-13 from Diodes Incorporated is a high-performance, single-stage LED driver designed to deliver exceptional efficiency and reliability for lighting applications. This versatile driver IC is ideal for both indoor and outdoor lighting solutions, including residential, commercial, and industrial environments.

Key Features

  • Integrated MOSFET: The AL1676-30AS7-13 incorporates a high-voltage MOSFET, allowing for a simplified circuit design and reduced external component count.
  • Wide Input Voltage Range: It supports a broad input voltage range, making it suitable for various global power standards and capable of handling fluctuations in power supply.
  • High Power Factor: With a high power factor and low THD (Total Harmonic Distortion), this LED driver ensures energy-efficient operation and compliance with regulatory standards.
  • Dimming Capability: It offers compatibility with leading-edge and trailing-edge dimmers, providing smooth and flicker-free dimming performance for end-users.
  • Thermal Protection: Advanced thermal protection features safeguard the driver against overheating, thereby enhancing the lifespan of the lighting fixture.
  • Compact Form Factor: The AL1676-30AS7-13 is available in a small-footprint SOT-26 package, which is optimal for space-constrained applications.

Applications

The AL1676-30AS7-13 LED driver is suitable for a wide range of lighting applications, including:

  • LED bulbs and tubes
  • Downlights
  • Ceiling lights
  • Wall sconces
  • Outdoor area lighting
  • Architectural and decorative lighting

Technical Specifications

The driver operates efficiently with the following specifications:

  • Input Voltage: Designed to accommodate input voltages in the range of 85VAC to 265VAC.
  • Output Current: Provides a constant output current of up to 30mA.
  • High Efficiency: Ensures energy savings with an efficiency rate that exceeds 90% under typical conditions.
  • Operating Temperature: Designed to operate within a temperature range of -40°C to +125°C.

With its robust design and versatile features, the AL1676-30AS7-13 from Diodes Incorporated stands out as a reliable choice for manufacturers and designers looking to enhance their lighting solutions with an efficient, cost-effective LED driver.

You May Also Be Interested in

Diodes Incorporated
IC LED DRIVER CTRLR PWM 8SO / LED Driver IC 1 Output DC DC Controller Flyback, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 8-SO
Lowest to $0.4068
Diodes Incorporated
IC LED DRIVER OFFL 2A 7SO / LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Dimming 2A 7-SO
Lowest to $0.2622
Fairchild/ON Semiconductor
IC LED DRIVER RGLTR DIM SOT23-5
Lowest to $7.0747
Fairchild/ON Semiconductor
IC LED DRIVER CTRLR DIM 16SO
Need more? Email Us
Diodes Incorporated
IC LED DRIVER OFFL PWM 2A 8SO 4K / LED Driver IC 1 Output AC DC Offline Switcher Flyback, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 2A 8-SO-EP
Lowest to $0.3656
Diodes Incorporated
IC LED DRIVER RGLTR PWM 3A 8SO / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 3A 8-SO-EP
Lowest to $1.1730
Texas Instruments
IC LED DRIVER RGLTR 800MA 8WSON
Lowest to $2.9105
Allegro MicroSystems, LLC
Fully integrated 42 V MOSFET for boost converter | LED DRIVER QUAD BOOST
Lowest to $3.3661
Allegro MicroSystems, LLC
IC LED DRV RGLTR PWM 120MA 24QFN / LED Driver IC 4 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 120mA 24-QFN (4x4)
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5454 $51.8130
225+ $0.4476 $100.7100
350+ $0.4336 $151.7600
480+ $0.4196 $201.4080
620+ $0.4056 $251.4720
830+ $0.3636 $301.7880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess