EN
  • EN
  • DE

LMH0051SQ/NOPB

Part No LMH0051SQ/NOPB
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description IC DESERIAL SDI W/LVDS 48WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Deserializer
Data Rate 2.97Gbps
Input Type LVCMOS
Output Type LVDS
Number of Inputs 2
Number of Outputs 5
Supply Voltage - Operating 2.5V, 3.3V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 48-WQFN (7x7)
Win Source Part Number 1055212-LMH0051SQ/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMH0051SQ/NOPB CAD Model

Description

Product Overview: LMH0051SQ/NOPB

The LMH0051SQ/NOPB is a high-performance Serial Digital Interface (SDI) cable driver designed by Texas Instruments. It is specifically engineered to support the transmission of digital video signals over coaxial cable in broadcasting and professional video applications. This device is compliant with the Serial Digital Interface standards as specified by the Society of Motion Picture and Television Engineers (SMPTE), including SMPTE 259M, SMPTE 344M, and SMPTE 292M, making it versatile for various digital video formats.

This cable driver is capable of driving 75Ω coaxial cables, providing two selectable slew rates to accommodate both SD-SDI and HD-SDI. The LMH0051SQ/NOPB operates over a wide supply voltage range from 3.3V to 5V, which allows for flexibility in system design. It also features a power-saving disable mode, which reduces power consumption when the driver is not in active use.

One of the key attributes of the LMH0051SQ/NOPB is its excellent signal integrity, which is crucial for maintaining the quality of high-speed video data transmission. It minimizes jitter and signal distortion, ensuring that the video content is transmitted accurately and reliably over long cable runs. The device is also characterized by its low power consumption, which is essential for reducing heat generation and improving system reliability in tightly-packed broadcast equipment.

The LMH0051SQ/NOPB comes in a compact 16-pin WQFN package, making it suitable for space-constrained applications. Its surface-mount design is ideal for modern, high-density circuit boards. The NOPB designation indicates that the product is lead-free and RoHS compliant, which is important for companies looking to meet environmental regulations and promote sustainability in their products.

In summary, the LMH0051SQ/NOPB from Texas Instruments is a robust and reliable solution for SDI video signal transmission, offering compliance with industry standards, low power consumption, and excellent signal integrity. It is a preferred choice for broadcast engineers and designers of professional video equipment seeking high-quality video signal distribution.

You May Also Be Interested in

Maxim Integrated
IC SERIALIZER LVDS 27BIT 48-LQFP
Lowest to $19.7911
Maxim Integrated
10-BIT BUS LVDS SERIALIZER
Lowest to $26.9159
Analog Devices Inc.
IC
Lowest to $19.0596
Texas Instruments
IC SERIALIZER 10BIT 28-SSOP
Lowest to $15.6818
Maxim Integrated
IC SERIALIZER LVDS 44TQFN
Need more? Email Us
Maxim Integrated
1Mbps Serializer Input Output 24-TQFN (4x4)
Lowest to $3.8181
Maxim Integrated
IC SERIALIZER 2.5GBPS 67TQFN
Lowest to $52.4032
Maxim Integrated
SDH/SONET 4:1 SERIALIZER
Need more? Email Us
National Semiconductor (TI)
2.97Gbps Serializer 4 Input 1 Output 48-WQFN (7x7)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3765 $50.8275
325+ $0.3090 $100.4250
505+ $0.2993 $151.1465
695+ $0.2897 $201.3415
895+ $0.2800 $250.6000
1,200+ $0.2510 $301.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 625 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess