EN
  • EN
  • DE

AH922NTR-G1

Part No AH922NTR-G1
Manufacturer Diodes Incorporated
Catalog Custom Parts (0 - A)
Description Hall Effect Sensor 25mA Unipolar 12V 3-Pin SOT-23 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package TO-236-3
Contact Plating Tin
Max Operating Temperature 125 °C
Max Output Current 25 mA
Max Supply Current 5 mA
Min Operating Temperature -40 °C
Mount Surface Mount
Operating Supply Voltage 12 V
Output Current 25 mA
Packaging Tape & Reel (TR)
Polarity South Pole
RoHS Compliant
Sensing Method Hall Effect
Win Source Part Number 1117667-AH922NTR-G1
Categories Custom Parts
Manufacturer Diodes Incorporated
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AH922NTR-G1 CAD Model

Description

The AH922NTR-G1 is a high-performance, low-power Hall effect switch IC from Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets.

Key Features

  • High Sensitivity: The device is designed to detect and respond to magnetic fields with high precision, making it suitable for a wide range of applications that require reliable switching based on magnetic field detection.
  • Low Power Consumption: It operates with minimal power requirements, which is ideal for battery-powered or energy-sensitive systems.
  • Chopper Stabilized Design: This feature ensures stable operation over a wide temperature range and minimizes the switch point drift typically caused by temperature fluctuations.
  • Output Polarity: The AH922NTR-G1 provides a digital output that switches polarity in the presence of a magnetic field, offering versatility in design configurations.
  • Robust Protection: Equipped with protection mechanisms such as reverse blocking diode protection, the IC is safeguarded against reverse supply conditions, enhancing its durability and reliability in harsh environments.

Applications

The AH922NTR-G1 Hall effect switch is suitable for a variety of applications, including but not limited to:

  • Position and proximity sensing
  • Brushless DC motor commutation
  • Speed detection
  • Flow metering
  • Contactless switches

Product Specifications

Parameter Value Supply Voltage (V<sub>CC) 2.5V to 5.5V Output Type Open-Drain Package SOT23-3 Operating Temperature -40°C to +85°C

With its compact SOT23-3 package, the AH922NTR-G1 is an excellent choice for space-constrained applications where high sensitivity and low power consumption are essential. Diodes Incorporated's commitment to quality ensures that this Hall effect switch will provide reliable performance for the most demanding applications.

You May Also Be Interested in

Febest Auto Parts
Need more? Email Us
Anachip Corp
Need more? Email Us
Trademark Fine Art
Lily van Bienen 'Rose Otto' Canvas Art, 24x32
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Diodes Incorporated
Need more? Email Us
TE Connectivity
Circular MIL Spec Strain Reliefs & Adapters TX18AB00B3620
Need more? Email Us
Amd
Need more? Email Us
Microchip Technology
Need more? Email Us
Wurth Electronics Inc
Tb, Wire to Brd, 4WAY, 14AWG;
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5821 $52.3890
210+ $0.4777 $100.3170
325+ $0.4627 $150.3775
450+ $0.4478 $201.5100
580+ $0.4329 $251.0820
775+ $0.3881 $300.7775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess