EN
  • EN
  • DE

AH49HZ3-G1

Part No AH49HZ3-G1
Manufacturer Diodes Incorporated
Catalog Magnetic Sensors - Linear, Compass (ICs)
Description SENSOR HALL EFFECT ANALOG TO92S / LINEAR HALL EFFECT IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
Technology Hall Effect
Axis Single
Output Type Analog Voltage
Sensing Range ±300mT
Supply Voltage (V) 3V ~ 8V
Current - Supply (Maximum) 3.2mA
Temperature Range - Operating -40°C ~ 105°C
Manufacturer Package TO-226-3, TO-92-3 Short Body
Supplier Device Package TO-92S
Mounting Style Through Hole
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 801278-AH49HZ3-G1
Ultra Librarian 3D Model Ultra Librarian AH49HZ3-G1 CAD Model

Description

The AH49HZ3-G1 is a cutting-edge, high-precision linear Hall-effect sensor from Diodes Incorporated, designed for a wide range of applications where accurate and reliable magnetic field detection is critical. This sensor is well-suited for both consumer and industrial markets, offering a robust solution for position sensing, current sensing, and motor control.

Key Features

  • Linear Hall-effect Sensor: The AH49HZ3-G1 operates based on the Hall effect principle, providing a voltage output that is directly proportional to the applied magnetic field.
  • High Sensitivity: With its high sensitivity, the sensor is capable of detecting even slight changes in magnetic fields, ensuring precise measurements.
  • Wide Operating Voltage Range: This sensor supports a broad range of supply voltages from 3.0V to 28V, making it versatile for various applications and system voltages.
  • Low Noise Output: The device is engineered to produce a low noise output signal, enhancing the accuracy of the readings.
  • Temperature Compensated: The AH49HZ3-G1 includes internal temperature compensation, which ensures stable performance across a wide temperature range.
  • Robust Package: Housed in a small and durable SOT-23 package, the sensor is not only space-efficient but also rugged enough to withstand challenging environmental conditions.

Applications

  • Position and displacement sensing
  • Current sensing in power electronics
  • Motor control and feedback systems
  • Fluid level detection
  • Proximity detection

Product Specifications

Parameter Value Supply Voltage (V<sub>CC) 3.0V to 28V Output Voltage Linear with Magnetic Field Temperature Range -40°C to +85°C Package SOT-23

In summary, the AH49HZ3-G1 from Diodes Incorporated is a high-performance, versatile linear Hall-effect sensor that offers precise and reliable magnetic field detection for a variety of applications. Its robust design, coupled with its high sensitivity and temperature compensation, makes it an ideal choice for designers looking to integrate magnetic sensing capabilities into their systems.

You May Also Be Interested in

Honeywell
SENSOR VRS SINE WAVE CONNECTOR / Magnetic VRS (Passive) Ferrous Metals, Gear Tooth Sine Wave Connector Barrel, Stainless Steel
Need more? Email Us
Asahi Kasei Microsystems
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT PWM / Hall Effect Sensor Single Axis
Need more? Email Us
Allegro MicroSystems, LLC
IC HALL EFFECT SENSOR SOT23W / Hall Effect Sensor Axis SOT-23W
Lowest to $1.1441
Allegro MicroSystems, LLC
SENSOR HALL EFFECT SOT23W / Hall Effect Sensor Single Axis SOT-23W
Need more? Email Us
Allegro MicroSystems, LLC
LINEAR HALL SENSOR / Sensor Axis
Need more? Email Us
NXP / Nexperia
Magnetic field sensor
Lowest to $13.0573
Allegro MicroSystems, LLC
IC SENSOR HALL EFFECT / Hall Effect Sensor Axis 3-SIP
Need more? Email Us
Melexis Technologies NV
SENSOR MAGNETOMETER 3DXYZ 16QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4809 $50.4945
255+ $0.3946 $100.6230
395+ $0.3823 $151.0085
545+ $0.3699 $201.5955
700+ $0.3576 $250.3200
940+ $0.3206 $301.3640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,900 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess