EN
  • EN
  • DE

AH3774-W-7

Part No AH3774-W-7
Manufacturer Diodes Incorporated
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH LATCH SC59  /  Digital Switch Latch Open Drain Hall Effect SC-59
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Magnetic Sensors - Switches (Solid State)
Mfr Diodes Incorporated
Package Tape & Reel
Function Latch
Technology Hall Effect
Polarization South Pole
Sensing Range 6mT Trip, -6mT Release
Test Condition -40°C ~ 125°C
Voltage - Supply 3V ~ 28V
Current - Supply (Max) 4mA
Current - Output (Max) 60mA
Output Type Open Drain
Features Temperature Compensated
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Supplier Device Package SC-59
Package / Case TO-236-3, SC-59, SOT-23-3
Base Product Number AH3774
Other Names AH3774-W-7DICT,AH3774-W-7DIDKR,AH3774-W-7DI,AH3774-W-7DI,AH3774-W-7DITR
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1235211-AH3774-W-7
Ultra Librarian 3D Model Ultra Librarian AH3774-W-7 CAD Model

Description

The AH3774-W-7 is a high-performance, versatile Hall effect sensor designed by Diodes Incorporated. This unipolar switch is specifically engineered to detect magnetic fields with precision and reliability. It is a crucial component in a wide range of applications, from industrial automation to consumer electronics.

Key Features

  • High Sensitivity: The AH3774-W-7 is sensitive to magnetic fields, allowing it to detect the presence of magnets even at low field strengths.
  • Wide Operating Voltage Range: This sensor operates across a broad voltage range from 3V to 28V, making it suitable for various electronic circuits and battery-operated devices.
  • Chopper-Stabilized Design: The inclusion of a chopper-stabilized amplifier ensures minimal drift over temperature variations, which enhances the sensor's stability and accuracy.
  • Open-Drain Output: Its open-drain output enables easy interfacing with other circuit components and provides the flexibility for wire-OR connections.
  • Robust Construction: Encased in a small and robust SIP-3 (TO-92S) package, the AH3774-W-7 is designed for durability and is capable of withstanding harsh environmental conditions.

Applications

The AH3774-W-7 is used in a variety of applications that require precise and efficient magnetic field detection. These include:

  • Position and speed sensing in motors and brushless DC (BLDC) fans
  • Proximity detection for consumer electronics and smart devices
  • Flow meters in industrial and residential systems
  • Contactless switches that enhance reliability and longevity

Product Specifications

Parameter Value Supply Voltage 3V to 28V Output Type Open-Drain Package SIP-3 (TO-92S) Operating Temperature -40°C to +85°C

For designers and engineers looking for a reliable Hall effect sensor, the AH3774-W-7 from Diodes Incorporated offers an optimal blend of performance, versatility, and durability.

You May Also Be Interested in

Infineon Technologies
MAG SWITCH UNIPOLAR SOT23-3
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
SOT-23
Lowest to $0.0775
ShenZhen SlkorMicro Semicon Co. Ltd
SOT-23
Lowest to $0.0639
Diodes Incorporated
MAG SWITCH OMNIPOLAR SOT23 T&R
Lowest to $0.3942
Major-Power Technology Co., Ltd.
SOT-23-3L Switches (Solid State) RoHS
Lowest to $0.1760
Allegro MicroSystems, LLC
MAGNETIC SWITCH OMNIPOLAR SOT23W
Lowest to $0.8732
Melexis Technologies NV
MAGNETIC SWITCH IC GEAR TO92
Need more? Email Us
NXP / Nexperia
IC MAG SWITCH SENSOR
Lowest to $1.1642
GoChip
Digital Switch Omnipolar Hall Effect SOT-23-3L
Lowest to $0.1747

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6777 $50.8275
180+ $0.5561 $100.0980
280+ $0.5387 $150.8360
385+ $0.5213 $200.7005
500+ $0.5040 $252.0000
665+ $0.4518 $300.4470
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess