EN
  • EN
  • DE

AH3768Q-P-B

Part No AH3768Q-P-B
Manufacturer Diodes Incorporated
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH LATCH 3SIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 43 Weeks
Features Digital Switch Latch Open Drain Hall Effect 3-SIP
Manufacturer Diodes Incorporated
Series Automotive, AEC-Q100
Package Bulk
Operating Temperature Range -40°C ~ 150°C (TA)
Mounting Through Hole
Package 3-SIP Module
Case / Package 3-SIP
Family Name AH3768
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860774-AH3768Q-P-B
Ultra Librarian 3D Model Ultra Librarian AH3768Q-P-B CAD Model

Description

The AH3768Q-P-B is a high-performance Hall effect latch designed and manufactured by Diodes Incorporated, a leading global provider of high-quality semiconductor products. This device is engineered to cater to the demanding requirements of the automotive industry and is particularly suited for applications that require a reliable solution for position and speed sensing.

Key Features

  • Automotive Grade: The AH3768Q-P-B is AEC-Q100 qualified, ensuring that it meets the stringent reliability standards required for automotive applications.
  • High Sensitivity: With its advanced Hall effect sensor technology, this device offers high magnetic sensitivity, allowing for accurate detection of magnetic fields in various conditions.
  • Chopper-Stabilized Design: The chopper-stabilized architecture provides enhanced stability over a wide temperature range, ensuring consistent performance and reducing signal drift.
  • Wide Operating Voltage Range: This device supports a broad range of supply voltages from 3V to 28V, making it versatile for integration into various automotive electrical systems.
  • Robust Output: The open-drain output of the AH3768Q-P-B can be easily interfaced with a variety of electronic circuits, providing a reliable and robust signal for processing and control.

Applications

The AH3768Q-P-B is ideally suited for a range of automotive applications where precise and durable sensing elements are critical. These include:

  • Camshaft and crankshaft position sensing
  • Transmission gear detection
  • Speed and direction sensing in anti-lock braking systems (ABS)
  • Rotational speed detection in electric power steering (EPS) systems

Quality and Reliability

Diodes Incorporated is committed to the highest quality standards, and the AH3768Q-P-B is no exception. With its robust design and proven manufacturing processes, this Hall effect latch ensures long-term reliability, a critical factor in automotive safety and performance.

Conclusion

The AH3768Q-P-B from Diodes Incorporated represents a fusion of advanced Hall effect technology with the demanding requirements of automotive applications. Its high sensitivity, temperature stability, and wide voltage range make it an excellent choice for designers seeking a reliable and efficient solution for magnetic field detection in vehicles.

You May Also Be Interested in

Infineon Technologies
TSOP-6-1.5mm Switches (Solid State) RoHS
Lowest to $0.6840
Diodes Incorporated
MAGNETIC SWITCH LATCH 4SIP / Digital Switch Latch Open Collector Hall Effect 4-SIP
Lowest to $0.1964
Honeywell
MAGNETIC SWITCH LATCH 4DIP
Lowest to $23.2836
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR SOT23W
Need more? Email Us
GoChip
Digital Switch Omnipolar Hall Effect SOT-23-3L
Lowest to $0.1747
ShenZhen SlkorMicro Semicon Co. Ltd
TO-92S
Lowest to $0.0852
ShenZhen SlkorMicro Semicon Co. Ltd
SOT-23
Lowest to $0.0775
NXP / Nexperia
IC MAG SWITCH SENSOR
Lowest to $1.1642
Micronas GmbH
MAGNETIC SWITCH LATCH TO92UA
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess