EN
  • EN
  • DE

AH375-PL-B

Part No AH375-PL-B
Manufacturer Diodes Incorporated
Catalog Magnetic Sensors - Switches (Solid State)
Description SINGLE PHASE HALL EFFECT LATCH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Diodes Incorporated
Packaging Bulk
Part Status Obsolete(EOL)
Function Latch
Technology Hall Effect
Polarization South Pole
Sensing Range 6mT Trip, -6mT Release
Test Condition 25°C
Operating Supply Voltage 2.2 V ~ 20 V
Maximum Supply Current 2mA
Current - Output (Maximum) 25mA
Output Type Open Drain
Features Temperature Compensated
Operating Temperature Range -40°C ~ 125°C (TA)
Package 3-SIP
Manufacturer Package 3-SIP
Win Source Part Number 1142990-AH375-PL-B
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Limited
Family Name AH375
Introduction Date July 24, 2005
ECCN EAR99
Country of Origin China
Halogen Free Not Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian AH375-PL-B CAD Model

Description

        

The AH375-PL-B from Diodes Incorporated is a high-performance hall effect latch designed for a multitude of uses in modern electronics. This versatile sensor is a perfect choice for applications requiring detection of magnetic fields to trigger a latching function.

        

Key Features

    
            
  • High Sensitivity: The AH375-PL-B offers exceptional magnetic sensitivity, making it suitable for precision applications where accurate detection of magnetic fields is critical.
  •         
  • Wide Voltage Range: It operates over a broad voltage range, accommodating various power supply levels and ensuring compatibility with multiple host systems.
  •         
  • Chopper-Stabilized Design: This feature ensures minimal drift in magnetic characteristics over temperature and voltage, providing stable operation under fluctuating conditions.
  •         
  • Robust Output: The device delivers a stable digital output, which easily interfaces with microprocessors and logic systems, facilitating straightforward integration into complex designs.
  •     
        

Applications

    

The AH375-PL-B is adept at serving in a wide array of applications, including but not limited to:

    
            
  • Brushless DC motor commutation
  •         
  • Position and speed sensing
  •         
  • Revolution counters
  •         
  • Flow meters
  •     
        

Product Specifications

    

The AH375-PL-B hall effect latch is encapsulated in a small, leaded package that ensures easy mounting on various surfaces. The operating temperature range of this device is from -40°C to 85°C, which allows its use in environments that experience wide temperature variations. The output type is digital latch, which means the output state is held until the magnetic field is reversed, providing a reliable switching behavior.

        

Quality and Reliability

    

Diodes Incorporated is known for its commitment to quality, and the AH375-PL-B is no exception. It is designed to meet the stringent requirements of industrial standards, ensuring high reliability and performance consistency. Whether for consumer electronics, automotive applications, or industrial systems, the AH375-PL-B provides the efficiency and durability expected from a leading semiconductor manufacturer.

You May Also Be Interested in

Infineon Technologies
Digital Switch Special Purpose PWM Hall Effect PG-SSO-2-53
Need more? Email Us
Diodes Incorporated
Digital Switch Unipolar Switch Open Drain Hall Effect 3-SIP
Need more? Email Us
GoChip
Digital Switch Omnipolar Hall Effect SOT-23-3L
Lowest to $0.1747
Allegro MicroSystems, LLC
Digital Switch Latch, Unipolar Switch Open Drain Hall Effect SOT-23W
Need more? Email Us
Diodes Incorporated
MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch
Lowest to $0.3399
Diodes Incorporated
MAGNETIC SWITCH LATCH 4SIP / Digital Switch Latch Open Collector Hall Effect 4-SIP
Lowest to $0.1964
U18
Semiment Technology Co., Ltd.
SIP-3 Switches (Solid State) RoHS
Lowest to $0.4399
Infineon Technologies
TSOP-6-1.5mm Switches (Solid State) RoHS
Lowest to $0.6840
Diodes Incorporated
MAGNETIC SWITCH LATCH 3SIP
Lowest to $6.5223

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess