EN
  • EN
  • DE

AH375-PG-A

Part No AH375-PG-A
Manufacturer Diodes Incorporated
Catalog Magnetic Sensors - Switches (Solid State)
Description SINGLE PHASE HALL EFFECT LATCH | MAGNETIC SWITCH LATCH 3SIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Diodes Incorporated
Packaging Tape & Box (TB)
Function Latch
Technology Hall Effect
Polarization South Pole
Sensing Range 6mT Trip, -6mT Release
Test Condition 25°C
Supply Voltage (V) 2.2V ~ 20V
Maximum Supply Current 2mA
Current - Output (Maximum) 25mA
Output Type Open Drain
Features Temperature Compensated
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 3-SIP, Formed Leads
Supplier Device Package 3-SIP
Manufacturer Pack Quantity 4,000
MSL Level 1 (Unlimited)
Win Source Part Number 1142989-AH375-PG-A
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AH375-PG-A CAD Model

Description

The AH375-PG-A from Diodes Incorporated is a high-performance, versatile Hall Effect sensor designed for a wide range of applications requiring accurate and reliable magnetic field detection. This sensor is particularly well-suited for industrial automation, motor control, and position sensing, delivering consistent performance with its built-in features and robust design.

Key Features:

  • High Sensitivity: The AH375-PG-A is engineered to detect magnetic fields with high precision, ensuring accurate readings even in environments with minimal magnetic flux density.
  • Wide Operating Voltage Range: This sensor operates within a voltage range of 3.5V to 20V, making it adaptable to various power supply conditions and compatible with a broad spectrum of electronic systems.
  • Chopper Stabilized Design: The inclusion of chopper stabilization technology helps minimize the sensor's offset drift and temperature-related variations, thus enhancing the stability and reliability of the sensor's output.
  • Open Drain Output: With an open drain output configuration, the AH375-PG-A can be easily interfaced with other electronic components and offers flexibility in connecting to different types of loads.
  • Robust Temperature Performance: The sensor operates effectively across a wide temperature range from -40°C to 85°C, ensuring functionality under varying environmental conditions.
  • Package and Mounting: The AH375-PG-A comes in a compact PG-SC59 package, which is not only space-efficient but also conducive for automated assembly processes, thereby reducing manufacturing times and costs.

Applications:

  • Industrial Automation Systems
  • Brushless DC Motor Control
  • Position and Proximity Sensing
  • Flow Meters
  • Speed Detection

With its combination of high sensitivity, wide operating voltage range, and temperature resilience, the AH375-PG-A Hall Effect sensor from Diodes Incorporated is an excellent choice for designers looking to integrate reliable magnetic field detection into their applications. Its small form factor and ease of integration make it a valuable component for both prototyping and mass production scenarios.

You May Also Be Interested in

Texas Instruments
MAGNETIC SWITCH OMNIPOL SOT23-3
Lowest to $0.2707
Texas Instruments
LOW-POWER, LOW-VOLTAGE (1.65 V T
Lowest to $0.3813
NXP / Nexperia
Digital Switch Special Purpose Current Source Magnetoresistive 2-SIP
Need more? Email Us
Texas Instruments
Digital Switch Omnipolar Switch Open Drain Hall Effect TO-92-3
Lowest to $0.2291
Diodes Incorporated
MAGNETIC SWITCH LATCH 3SIP
Lowest to $6.5223
NVE Corp
Digital Switch Omnipolar Switch Open Collector Hall Effect 8-MSOP
Need more? Email Us
Omron
MAGNETIC SWITCH S STEEL 3M CBL
Need more? Email Us
Diodes Incorporated
IC HALL EFFECT
Lowest to $0.3493
Diodes Incorporated
Digital Switch Unipolar Switch Open Drain Hall Effect SOT-23-3
Lowest to $0.5890

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0090 $52.1170
31+ $3.2895 $101.9745
48+ $3.1867 $152.9616
65+ $3.0839 $200.4535
84+ $2.9811 $250.4124
113+ $2.6727 $302.0151
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,405 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess