EN
  • EN
  • DE

AH374-W-7

Part No AH374-W-7
Manufacturer Diodes Incorporated
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH LATCH SC59-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 51 Weeks
Features Digital Switch Latch Open Drain Hall Effect SC-59-3
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package TO-236-3, SC-59, SOT-23-3
Case / Package SC-59-3
Family Name AH374
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AH374-W-7DIDKR, AH374-W-7DITR, AH374-W-7DICT
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911275-AH374-W-7
Ultra Librarian 3D Model Ultra Librarian AH374-W-7 CAD Model

Description

The AH374-W-7 is a high-performance Hall Effect sensor IC designed by Diodes Incorporated, renowned for its precision and durability in various applications. This particular sensor is part of the AH374 series, which is engineered to detect magnetic fields with utmost accuracy and convert them into digital outputs that can be easily interfaced with electronic circuits.

Key Features

  • High Sensitivity: The AH374-W-7 is capable of detecting weak magnetic fields, making it suitable for applications that require precise sensing capabilities.
  • Wide Operating Voltage Range: This sensor operates over a wide voltage range, accommodating various power supply requirements and ensuring flexibility in system design.
  • Chopper Stabilized Design: The chopper stabilized design of the AH374-W-7 ensures stable operation over its full temperature range and minimizes the influence of thermal and stress-related drift.
  • Open-Drain Output: An open-drain output allows for easy interfacing with other circuitry and provides the option for wire-OR connections.
  • Temperature Range: With an operating temperature range that suits industrial applications, this sensor maintains performance in challenging environmental conditions.

Applications

The AH374-W-7 is versatile and can be employed in a variety of applications. It is particularly well-suited for use in industrial automation, including position and speed sensing, brushless DC motor commutation, and flow meters. Its reliability also makes it an excellent choice for consumer electronics, such as in smart home devices and personal gadgets that require accurate sensing capabilities.

Quality and Compliance

Diodes Incorporated is committed to delivering high-quality products, and the AH374-W-7 is no exception. It complies with the RoHS directive, indicating that it is manufactured with a focus on environmental protection and the restriction of hazardous substances. Furthermore, it is designed to meet or exceed industry standards for performance and reliability.

Ordering Information

The AH374-W-7 is available in a compact SOT-23 package, making it suitable for space-constrained applications. For ordering and detailed specifications, customers can visit the Diodes Incorporated website or contact their sales representatives for comprehensive support and information.

You May Also Be Interested in

Coto Technology
MAG SWITCH LATCH/BIPLR SOT23-3
Lowest to $0.4302
NXP / Nexperia
IC MAG SWITCH SENSOR
Lowest to $1.1642
Infineon Technologies
MAG SWITCH IC HALL EFF SC59-3
Need more? Email Us
GoChip
Digital Switch Omnipolar Hall Effect SOT-23-3L
Lowest to $0.1747
ShenZhen SlkorMicro Semicon Co. Ltd
TO-92S
Lowest to $0.0852
ShenZhen SlkorMicro Semicon Co. Ltd
SOT-23
Lowest to $0.0733
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR SOT23W
Need more? Email Us
Infineon Technologies
MAGNETIC SWITCH LATCH SOT23-3
Lowest to $0.4090
U18
Semiment Technology Co., Ltd.
SIP-3 Switches (Solid State) RoHS
Lowest to $0.4399

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3952 $59.2800
360+ $0.3243 $116.7480
555+ $0.3143 $174.4365
760+ $0.3042 $231.1920
985+ $0.2940 $289.5900
1,315+ $0.2636 $346.6340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,450 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess