EN
  • EN
  • DE

AH372-P-A

Part No AH372-P-A
Manufacturer Diodes Incorporated
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH LATCH 3SIP / Digital Switch Latch Analog Voltage Hall Effect
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Magnetic Sensors - Switches (Solid State)
Mfr Diodes Incorporated
Package Cut Tape (CT),Tape & Box (TB)
Function Latch
Technology Hall Effect
Polarization North Pole, South Pole
Sensing Range 5mT Trip, -5mT Release
Test Condition 25°C
Voltage - Supply 2.2V ~ 20V
Current - Supply (Max) 4mA
Current - Output (Max) 25mA
Output Type Analog Voltage
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Through Hole
Package / Case 3-SIP
Base Product Number AH372
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names AH372-P-ADICT,AH372-P-ADITB
Standard Package 4,000
Win Source Part Number 973965-AH372-P-A
Ultra Librarian 3D Model Ultra Librarian AH372-P-A CAD Model

Description

The AH372-P-A from Diodes Incorporated is a high-performance unipolar Hall-effect switch IC designed for a broad range of applications. This precision device is engineered to detect the presence of a magnetic field and is widely used in industrial, automotive, and consumer electronics markets.

Key Features

  • Unipolar Hall-effect Switch: The AH372-P-A is sensitive to the presence of south-pole magnetic fields and is not responsive to north-pole fields, making it ideal for specific directional applications.
  • High Sensitivity: Engineered for high magnetic sensitivity, this product can detect and respond to relatively weak magnetic fields, ensuring reliable operation in various environments.
  • Wide Operating Voltage Range: It operates over a voltage range of 3.5V to 20V, accommodating a variety of power supplies and ensuring compatibility with both low and high-voltage systems.
  • Chopper-Stabilized Design: The inclusion of chopper-stabilization technology enhances stability, minimizes electrical noise and offsets, and improves accuracy across temperature variations.
  • Robust Output: The open-drain output of the AH372-P-A can be easily interfaced with a wide range of circuits and is capable of sinking significant current for direct drive applications.
  • High-Temperature Operation: With an operating temperature range of -40°C to 85°C, this device can reliably function in extreme environmental conditions.

Applications

The AH372-P-A's versatility makes it suitable for various applications, including but not limited to:

  • Position and speed sensing in motors and fans
  • Proximity detection for security systems
  • Level and flow measurement in industrial controls
  • End-of-travel limit switches in consumer appliances
  • Contactless switches in automotive applications

Reliability and Compliance

Diodes Incorporated ensures that the AH372-P-A meets stringent quality and reliability standards. It is compliant with RoHS directives, reflecting the company's commitment to environmental responsibility. Additionally, the product is subjected to rigorous testing to ensure performance under various conditions, providing designers and engineers with a dependable component for their systems.

You May Also Be Interested in

Allegro MicroSystems, LLC
Digital Switch Special Purpose Current Source Hall Effect 4-SIP
Need more? Email Us
Texas Instruments
MAGNETIC SWITCH LATCH 4DSBGA
Need more? Email Us
Diodes Incorporated
MAGNETIC SWITCH HALL UNIP SIP3 / Digital Switch
Lowest to $0.8033
Melexis Technologies NV
MAGNETIC SWITCH IC GEAR TO92
Need more? Email Us
Diodes Incorporated
MAGNETIC SWITCH UNIPOLAR SC59-3
Lowest to $0.6537
Rohm Semiconductor
MAGNETIC SWITCH UNIPOLAR 4-SSON
Lowest to $0.1417
Diodes Incorporated
MAGNETIC SWITCH SENS LATCH TO94
Lowest to $0.4183
Texas Instruments
Digital Switch Omnipolar Switch Push-Pull Hall Effect SOT-23-3
Lowest to $0.1924
Allegro MicroSystems, LLC
SELF-CALIBRATING TPOSE CAM SPEED / Digital Switch
Lowest to $11.5769

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3712 $59.3920
380+ $0.3047 $115.7860
590+ $0.2951 $174.1090
810+ $0.2857 $231.4170
1,050+ $0.2760 $289.8000
1,400+ $0.2476 $346.6400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess