EN
  • EN
  • DE

AH9250-P-B

Part No AH9250-P-B
Manufacturer Diodes Incorporated
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH OMNIPOLAR TO92S / Digital Switch Omnipolar Switch Digital Hall Effect TO-92S
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Magnetic Sensors - Switches (Solid State)
Mfr Diodes Incorporated
Package Bulk
Product Status Last Time Buy
Function Omnipolar Switch
Technology Hall Effect
Polarization North Pole, South Pole
Sensing Range ±5mT Trip, ±4mT Release
Test Condition -40°C ~ 85°C
Voltage - Supply 2.5V ~ 5.5V
Current - Supply (Max) 15µA
Current - Output (Max) 2mA
Output Type Digital
Features Sleep Mode
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Supplier Device Package TO-92S
Package / Case TO-226-3, TO-92-3 Short Body
Base Product Number AH9250
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names AH9250-P-BDI
Standard Package 1,000
Win Source Part Number 991033-AH9250-P-B
Ultra Librarian 3D Model Ultra Librarian AH9250-P-B CAD Model

Description

Product Overview: AH9250-P-B

The AH9250-P-B is a high-performance, precision integrated circuit from Diodes Incorporated, renowned for its reliability and efficiency in various electronic applications. This product is designed to cater to the needs of modern electronic systems, offering a perfect blend of power efficiency and functionality.

Key Features

  • High Precision: The AH9250-P-B delivers exceptional accuracy, making it suitable for applications that require precise voltage or current measurements.
  • Low Power Consumption: With an emphasis on energy efficiency, this IC minimizes power usage, making it ideal for battery-powered devices.
  • Robust Temperature Performance: Stable operation across a wide temperature range ensures reliability in varying environmental conditions.
  • Compact Form Factor: Its small footprint allows for integration into space-constrained designs without compromising performance.

Applications

The versatility of the AH9250-P-B allows it to be used in a wide array of applications, including:

  • Power management systems
  • Automotive electronics
  • Portable and wearable technology
  • Industrial control systems
  • Medical devices

Quality and Support

Diodes Incorporated is committed to delivering high-quality products. The AH9250-P-B is built to meet stringent industry standards, ensuring durability and long-term performance. Customers can also rely on Diodes Incorporated's comprehensive technical support for assistance with integration and operation.

Ordering Information

The AH9250-P-B is available for order through Diodes Incorporated's network of distributors and representatives. Detailed product specifications and ordering options can be accessed on the company's website or by contacting their customer service team.

In summary, the AH9250-P-B from Diodes Incorporated represents a synergy of performance, efficiency, and compactness, making it an excellent choice for designers and engineers looking to enhance their electronic systems.

You May Also Be Interested in

Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP 4SIP
Need more? Email Us
Rohm Semiconductor
MAGNETIC SWITCH UNIPOLAR 4-SSON
Lowest to $0.1417
Texas Instruments
Digital Switch Omnipolar Switch Open Drain Hall Effect TO-92-3
Lowest to $0.2291
Allegro MicroSystems, LLC
SELF-CALIBRATING TPOSE CAM SPEED / Digital Switch
Lowest to $11.5769
Diodes Incorporated
MAGNETIC SWITCH HALL UNIP SC59 / Digital Switch
Lowest to $0.5244
Asahi Kasei Microsystems
MAG SWITCH HALL EFFECT LATCH SON / Digital Switch
Need more? Email Us
Infineon Technologies
MAG SWITCH IC HALL EFF SC59-3
Need more? Email Us
Melexis Technologies NV
MAGNETIC SWITCH LATCH TO92UA
Lowest to $0.7154
Allegro MicroSystems, LLC
INTEGRATED DIGITAL BIPOLAR, TMR,
Lowest to $0.8052

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.5334 $58.6740
265+ $0.4377 $115.9905
410+ $0.4240 $173.8400
565+ $0.4104 $231.8760
730+ $0.3966 $289.5180
975+ $0.3557 $346.8075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess