EN
  • EN
  • DE

AH3372-SA-7

Part No AH3372-SA-7
Manufacturer Diodes Incorporated
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH UNIPOLAR SOT23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 48 Weeks
Features Digital Switch Unipolar Switch Open Drain Hall Effect SOT-23-3
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package TO-236-3, SC-59, SOT-23-3
Case / Package SOT-23-3
Family Name AH3372
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AH3372-SA-7DIDKR, AH3372-SA-7DICT, AH3372-SA-7DITR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911271-AH3372-SA-7
Ultra Librarian 3D Model Ultra Librarian AH3372-SA-7 CAD Model

Description

The AH3372-SA-7 is a high-performance, micropower Omni-polar Hall Effect Sensor IC from Diodes Incorporated. Designed with precision and efficiency in mind, this sensor is ideal for a wide range of applications in the modern electronics industry. Its Omni-polar operation means that it can detect both North and South poles, offering flexibility and ease of use in various magnetic sensing scenarios.

Boasting a low supply voltage range of 2.5V to 5.5V, the AH3372-SA-7 is perfect for battery-operated devices, where power conservation is critical. Its micropower consumption makes it an excellent choice for portable and wearable technology, ensuring that devices remain operational for longer periods without frequent battery replacements or recharges.

The sensor's high sensitivity and fast response time are critical for applications requiring accurate and rapid detection of magnetic fields. This makes it suitable for use in industrial controls, motor controls, and position sensing in consumer electronics, among other uses. Its chopper-stabilized design also helps to reduce signal offset and drift over temperature, which enhances the stability and reliability of the sensor's performance.

The AH3372-SA-7 comes in a small and robust package, specifically the SOT-23 package, which is known for its compact footprint on printed circuit boards (PCBs). This makes it an ideal choice for space-constrained applications. Moreover, the package is environmentally friendly and RoHS compliant, ensuring that it meets global environmental standards and regulations.

Diodes Incorporated is known for its commitment to quality and the AH3372-SA-7 is no exception. This product is designed to meet the stringent requirements of the modern electronics industry, providing a reliable and efficient solution for magnetic field detection.

Key Features:

  • Omni-polar Hall Effect Sensing
  • Low Power Consumption
  • Wide Supply Voltage Range: 2.5V to 5.5V
  • Fast Response Time
  • Chopper-Stabilized Design
  • Compact SOT-23 Package
  • RoHS Compliant

You May Also Be Interested in

NXP / Nexperia
IC MAG SWITCH SENSOR
Lowest to $1.1642
GoChip
Digital Switch Omnipolar Hall Effect SOT-23-3L
Lowest to $0.1747
Allegro MicroSystems, LLC
MAGNETIC SWITCH OMNIPOLAR SOT23W
Lowest to $0.8732
Texas Instruments
MAGNETIC SWITCH OMNIPOLAR TO92-3
Lowest to $0.3377
Alps Alpine
MAGNETIC SENSOR
Lowest to $8.2075
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR SOT23W
Need more? Email Us
Infineon Technologies
TSOP-6-1.5mm Switches (Solid State) RoHS
Lowest to $0.6840
Melexis Technologies NV
MAGNETIC SWITCH PROG TSOT3
Lowest to $6.8182
Coto Technology
MAG SWITCH LATCH/BIPLR SOT23-3
Lowest to $0.4302

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4820 $50.6100
255+ $0.3955 $100.8525
395+ $0.3832 $151.3640
540+ $0.3708 $200.2320
700+ $0.3584 $250.8800
935+ $0.3214 $300.5090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,463 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess