EN
  • EN
  • DE

AH3366Q-W-7

Part No AH3366Q-W-7
Manufacturer Diodes Incorporated
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH HALL UNIPOL SC59 / Digital Switch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Mfr Diodes Incorporated
Series *
Package Tape & Reel
Product Status Active
Base Product Number AH3366
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1112507-AH3366Q-W-7
Ultra Librarian 3D Model Ultra Librarian AH3366Q-W-7 CAD Model

Description

The AH3366Q-W-7 is a high-performance, unipolar Hall effect switch IC meticulously designed and manufactured by Diodes Incorporated. It is a cutting-edge sensor device that operates with a magnetic field input and provides a digital output, making it an ideal component for modern industrial and automotive applications where precision and reliability are paramount.

Key Features

  • High Sensitivity: The AH3366Q-W-7 is engineered to detect magnetic fields with high accuracy, ensuring consistent performance even in environments with minimal magnetic field variations.
  • Wide Operating Voltage Range: This device supports a broad range of supply voltages from 3V to 28V, accommodating various application requirements and ensuring versatility across different platforms.
  • Robust Output: The digital output of the AH3366Q-W-7 is designed to interface seamlessly with other digital systems, providing a reliable signal for processing and control tasks.
  • Temperature Resilience: It operates effectively across a wide temperature range, making it suitable for applications subjected to extreme conditions.
  • Automotive Qualification: The AH3366Q-W-7 is AEC-Q100 qualified, indicating its compliance with stringent automotive industry standards for performance and reliability.
  • Compact Package: Encased in a small and low-profile SOT-23 package, the AH3366Q-W-7 is optimized for space-constrained applications.

Applications

The AH3366Q-W-7's versatility and high performance make it suitable for a diverse range of applications, including but not limited to:

  • Position and speed sensing in automotive systems
  • Open and close detection in smart home devices
  • Industrial equipment safety and monitoring
  • Consumer electronics for user interface controls

Conclusion

With its high sensitivity, wide operating voltage range, and robust digital output, the AH3366Q-W-7 from Diodes Incorporated stands out as a reliable choice for designers and engineers looking for a Hall effect switch IC that delivers consistent performance and can withstand the demands of automotive and industrial environments. Its compact form factor and compliance with automotive standards further enhance its suitability for a wide array of applications where space is at a premium and quality cannot be compromised.

You May Also Be Interested in

Infineon Technologies
MAG SWITCH IC HALL EFF SC59-3
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR SOT23W
Need more? Email Us
U18
Semiment Technology Co., Ltd.
SIP-3 Switches (Solid State) RoHS
Lowest to $0.4399
UTC
SOT-23 Switches (Solid State) RoHS
Lowest to $0.0728
Alps Alpine
MAGNETIC SENSOR
Lowest to $8.2075
ShenZhen SlkorMicro Semicon Co. Ltd
SOT-23
Lowest to $0.0639
Major-Power Technology Co., Ltd.
SOT-23-3L Switches (Solid State) RoHS
Lowest to $0.1760
Coto Technology
MAG SWITCH LATCH/BIPLR SOT23-3
Lowest to $0.4302
Diodes Incorporated
MAGNETIC SWITCH LATCH 4SIP / Digital Switch Latch Open Collector Hall Effect 4-SIP
Lowest to $0.1964

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess