EN
  • EN
  • DE

AH3365Q-P-B

Part No AH3365Q-P-B
Manufacturer Diodes Incorporated
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH UNIPOLAR 3SIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 43 Weeks
Features Digital Switch Unipolar Switch Open Drain Hall Effect 3-SIP
Manufacturer Diodes Incorporated
Series Automotive, AEC-Q100
Package Bulk
Operating Temperature Range -40°C ~ 150°C (TA)
Mounting Through Hole
Package 3-SIP
Case / Package 3-SIP
Family Name AH3365
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911268-AH3365Q-P-B
Ultra Librarian 3D Model Ultra Librarian AH3365Q-P-B CAD Model

Description

Diodes Incorporated AH3365Q-P-B Hall Effect Sensor

The AH3365Q-P-B is a versatile and robust Hall Effect sensor designed and manufactured by Diodes Incorporated, a leading global provider of discrete, logic, analog, and mixed-signal semiconductors. This sensor is specifically engineered to meet the rigorous demands of automotive and industrial applications, providing a reliable solution for detecting magnetic fields with high precision.

Key Features

  • Automotive Grade: The AH3365Q-P-B is AEC-Q100 qualified, ensuring its performance under harsh automotive environments. It is suitable for a wide range of applications within the automotive sector, including position sensing, speed detection, and proximity switching.
  • High Sensitivity: Equipped with a high-sensitivity Hall Effect plate, the AH3365Q-P-B can detect and measure both the presence and magnitude of magnetic fields with excellent accuracy.
  • Chopper-Stabilized Design: The sensor incorporates a chopper-stabilized amplifier, which minimizes the effect of temperature and stress-induced offset, resulting in stable operation over its entire temperature range.
  • Wide Operating Voltage: It operates over a broad voltage range from 3V to 28V, accommodating various supply levels and ensuring compatibility with a diverse set of system designs.
  • Digital Output: The open-drain output of the AH3365Q-P-B provides a digital signal that is easily interfaced with microcontrollers and digital systems, simplifying integration into existing designs.

Applications

The AH3365Q-P-B is ideal for a variety of applications, including but not limited to:

  • Automotive position and speed sensors
  • Motor control and commutation
  • Proximity detection
  • Flow meters
  • Tachometers

Package and Environmental Compliance

The sensor is packaged in a compact SOT23 package, which is not only space-efficient but also allows for easy mounting onto a PCB. Moreover, Diodes Incorporated ensures that the AH3365Q-P-B is compliant with RoHS and Green standards, reflecting a commitment to environmental responsibility.

With its robust design, high sensitivity, and wide operating voltage range, the AH3365Q-P-B from Diodes Incorporated stands out as an exceptional choice for designers seeking a reliable Hall Effect sensor for their automotive or industrial applications.

You May Also Be Interested in

Texas Instruments
MAGNETIC SWITCH OMNIPOLAR TO92-3
Lowest to $0.3377
GoChip
Digital Switch Omnipolar Hall Effect SOT-23-3L
Lowest to $0.1747
Diodes Incorporated
MAG SWITCH OMNIPOLAR SOT23 T&R
Lowest to $0.3942
ShenZhen SlkorMicro Semicon Co. Ltd
SOT-23
Lowest to $0.1498
Infineon Technologies
MAG SWITCH IC HALL EFF SC59-3
Need more? Email Us
Coto Technology
MAG SWITCH LATCH/BIPLR SOT23-3
Lowest to $0.4302
Allegro MicroSystems, LLC
MAGNETIC SWITCH OMNIPOLAR SOT23W
Lowest to $0.8732
ShenZhen SlkorMicro Semicon Co. Ltd
SOT-23
Lowest to $0.0775
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP 4SIP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5885 $58.8500
240+ $0.4829 $115.8960
375+ $0.4678 $175.4250
515+ $0.4528 $233.1920
660+ $0.4377 $288.8820
885+ $0.3924 $347.2740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,900 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess