EN
  • EN
  • DE

AH3360-FA-7

Part No AH3360-FA-7
Manufacturer Diodes Incorporated
Catalog Magnetic Sensors - Switches (Solid State)
Description HIGH SENSITIVITY MICROPOWER UNIPOLAR HALL-EFFECT SWITCH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Diodes Incorporated
Packaging Reel - TR
Function Unipolar Switch
Technology Hall Effect
Polarization South Pole
Sensing Range 4.6mT Trip, 0.9mT Release
Test Condition -40°C ~ 85°C
Operating Supply Voltage 1.6 V ~ 3.6 V
Maximum Supply Current 8μA
Current - Output (Maximum) 3mA
Output Type Push-Pull
Operating Temperature Range -40°C ~ 85°C (TA)
Package 4-XDFN Exposed Pad
Manufacturer Package 4-DFN-EP (1.2x1.6)
Win Source Part Number 1142984-AH3360-FA-7
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Limited
Family Name AH3360
Introduction Date July 30, 2013
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian AH3360-FA-7 CAD Model

Description

The AH3360-FA-7 from Diodes Incorporated is a versatile and high-performance unipolar Hall effect switch that is designed to meet the needs of a wide range of applications. This compact and energy-efficient sensor is ideal for consumer electronics, home appliances, industrial equipment, and automotive systems, where reliable and precise detection of magnetic fields is crucial.

Key Features

  • Operating Voltage: The device operates within a supply voltage range of 3V to 28V, making it suitable for various electronic circuits and battery-powered applications.
  • High Sensitivity: With its unipolar sensing capability, it can accurately detect the presence of a magnetic field and distinguish between the north and south poles.
  • Low Power Consumption: The AH3360-FA-7 is designed for energy efficiency, which helps extend battery life in portable devices.
  • Chopper Stabilized Design: This feature ensures temperature stability and minimizes the switch point drift, providing reliable performance over a wide temperature range.
  • Open Drain Output: The open-drain output configuration allows for easy interfacing with other circuitry and provides design flexibility.
  • Robust Package: Enclosed in a small and robust SOT-23 package, the AH3360-FA-7 is suitable for space-constrained applications while providing excellent durability.

Applications

The AH3360-FA-7 is a perfect choice for applications requiring accurate and dependable magnetic field detection. It is commonly used in:

  • Position and speed sensing in motors and fans
  • Contactless switches in consumer electronics
  • Proximity detection in security systems
  • Fluid level detection in industrial control systems
  • Automotive applications including gear and clutch position sensing

Product Specifications

Parameter Value Part Number AH3360-FA-7 Package SOT-23 Output Type Open Drain Operating Temperature -40°C to +85°C Supply Voltage (V<sub>CC) 3V to 28V

With its robust design and reliable performance, the AH3360-FA-7 from Diodes Incorporated is an excellent choice for designers looking for a high-quality Hall effect switch.

You May Also Be Interested in

UTC
SOT-23 Switches (Solid State) RoHS
Lowest to $0.0728
ShenZhen SlkorMicro Semicon Co. Ltd
SOT-23
Lowest to $0.0775
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR SOT23W
Need more? Email Us
Diodes Incorporated
MAGNETIC SWITCH LATCH 4SIP / Digital Switch Latch Open Collector Hall Effect 4-SIP
Lowest to $0.1964
Infineon Technologies
TSOP-6-1.5mm Switches (Solid State) RoHS
Lowest to $0.6840
ShenZhen SlkorMicro Semicon Co. Ltd
SOT-23
Lowest to $0.1638
Micronas GmbH
MAGNETIC SWITCH LATCH TO92UA
Need more? Email Us
Honeywell
MAGNETIC SWITCH LATCH 4DIP
Lowest to $23.2836
ShenZhen SlkorMicro Semicon Co. Ltd
SOT-23
Lowest to $0.0671

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3334 $50.0100
370+ $0.2736 $101.2320
570+ $0.2651 $151.1070
780+ $0.2565 $200.0700
1,010+ $0.2480 $250.4800
1,350+ $0.2223 $300.1050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess